Teledyne DALSA Compact Uncooled LWIR Cores MicroCalibir

Description
Teledyne's Latest Microbolometer Technology The latest advances in the integration of our in-house 12 μm microbolometer pixel technology with a deep-ADC ROIC circuit have resulted in the development of the small and lightweight MicroCalibir™. This compact, low-power uncooled thermal camera platform features the smallest VGA IR core module on the market making it ideal for OEM drones, handhelds, helmet-mounted and vehicular integration products. MicroCalibir has a novel ROIC design which results in a 1000°C intra-scene temperature range at a sub-50mK NETD. Its pocket-sized 21 x 21 x 12 millimeter core offers the latest Size Weight and Power (SWaP) optimization for this type of LWIR imager, with very high dynamic range. These cameras can also reach very low, sub-30mK, NETD levels by utilizing user selectable advanced noise filtering algorithms. The MicroCalibir platform delivers high-end thermal capabilities and accuracy and can be configured by resolution, field of view, and frame rate to deliver optimal performance in applications such as UAVs, security and surveillance, outdoor recreation/personal vision systems, firefighting and many more. MicroCalibir cameras and cores are available in QVGA and VGA resolutions and a variety of lens options. Its modular design allows for different interface options, for today and for the future.
Request a Quote
Description
Teledyne's Latest Microbolometer Technology The latest advances in the integration of our in-house 12 μm microbolometer pixel technology with a deep-ADC ROIC circuit have resulted in the development of the small and lightweight MicroCalibir™. This compact, low-power uncooled thermal camera platform features the smallest VGA IR core module on the market making it ideal for OEM drones, handhelds, helmet-mounted and vehicular integration products. MicroCalibir has a novel ROIC design which results in a 1000°C intra-scene temperature range at a sub-50mK NETD. Its pocket-sized 21 x 21 x 12 millimeter core offers the latest Size Weight and Power (SWaP) optimization for this type of LWIR imager, with very high dynamic range. These cameras can also reach very low, sub-30mK, NETD levels by utilizing user selectable advanced noise filtering algorithms. The MicroCalibir platform delivers high-end thermal capabilities and accuracy and can be configured by resolution, field of view, and frame rate to deliver optimal performance in applications such as UAVs, security and surveillance, outdoor recreation/personal vision systems, firefighting and many more. MicroCalibir cameras and cores are available in QVGA and VGA resolutions and a variety of lens options. Its modular design allows for different interface options, for today and for the future.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Compact Uncooled LWIR Cores - MicroCalibir - Teledyne DALSA
Waterloo, Ontario, Canada
Compact Uncooled LWIR Cores
MicroCalibir
Compact Uncooled LWIR Cores MicroCalibir
Teledyne's Latest Microbolometer Technology The latest advances in the integration of our in-house 12 μm microbolometer pixel technology with a deep-ADC ROIC circuit have resulted in the development of the small and lightweight MicroCalibir™. This compact, low-power uncooled thermal camera platform features the smallest VGA IR core module on the market making it ideal for OEM drones, handhelds, helmet-mounted and vehicular integration products. MicroCalibir has a novel ROIC design which results in a 1000°C intra-scene temperature range at a sub-50mK NETD. Its pocket-sized 21 x 21 x 12 millimeter core offers the latest Size Weight and Power (SWaP) optimization for this type of LWIR imager, with very high dynamic range. These cameras can also reach very low, sub-30mK, NETD levels by utilizing user selectable advanced noise filtering algorithms. The MicroCalibir platform delivers high-end thermal capabilities and accuracy and can be configured by resolution, field of view, and frame rate to deliver optimal performance in applications such as UAVs, security and surveillance, outdoor recreation/personal vision systems, firefighting and many more. MicroCalibir cameras and cores are available in QVGA and VGA resolutions and a variety of lens options. Its modular design allows for different interface options, for today and for the future.

Teledyne's Latest Microbolometer Technology

The latest advances in the integration of our in-house 12 μm microbolometer pixel technology with a deep-ADC ROIC circuit have resulted in the development of the small and lightweight MicroCalibir™. This compact, low-power uncooled thermal camera platform features the smallest VGA IR core module on the market making it ideal for OEM drones, handhelds, helmet-mounted and vehicular integration products.

MicroCalibir has a novel ROIC design which results in a 1000°C intra-scene temperature range at a sub-50mK NETD. Its pocket-sized 21 x 21 x 12 millimeter core offers the latest Size Weight and Power (SWaP) optimization for this type of LWIR imager, with very high dynamic range. These cameras can also reach very low, sub-30mK, NETD levels by utilizing user selectable advanced noise filtering algorithms.

The MicroCalibir platform delivers high-end thermal capabilities and accuracy and can be configured by resolution, field of view, and frame rate to deliver optimal performance in applications such as UAVs, security and surveillance, outdoor recreation/personal vision systems, firefighting and many more.

MicroCalibir cameras and cores are available in QVGA and VGA resolutions and a variety of lens options. Its modular design allows for different interface options, for today and for the future.

Supplier's Site

Technical Specifications

  Teledyne DALSA
Product Category Video Cameras
Product Number MicroCalibir
Product Name Compact Uncooled LWIR Cores
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology Digital Camera
Application / Industry Industrial; Security / Law Enforcement; Defense, Surveillance, Firefighting, Outdoor Recreation
Format / Output USB
Unlock Full Specs
to access all available technical data

Similar Products

Linea ML Multiline CMOS Camera - ML Series - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
P4 Multispectral RGB+NIR CMOS Camera - P4-CC-02K07N - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology CMOS Camera; Digital Camera
View Details
Linea GigE CMOS Cameras - LA-GM Series - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology CMOS Camera; Digital Camera
View Details
Charge-domain CMOS TDI Line Scan Camera - Linea HS 16k - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology CMOS Camera; Digital Camera
View Details