ROHM Semiconductor USA, LLC 20V 300MA MOSFET Transistor RUM003N02

Description
MOSFET N-CH 20V 300MA VMT3 Product overview: RUM003N02 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 300MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 300MA, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-RUM003N02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 20V 300MA VMT3 Product overview: RUM003N02 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 300MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 300MA, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-RUM003N02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 300MA MOSFET Transistor
285-RUM003N02
20V 300MA MOSFET Transistor 285-RUM003N02
MOSFET N-CH 20V 300MA VMT3 Product overview: RUM003N02 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 300MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 300MA, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-RUM003N02 can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 300MA VMT3 Product overview: RUM003N02 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 300MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 300MA, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-RUM003N02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RUM003N02 - 095622-RUM003N02 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RUM003N02
095622-RUM003N02
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RUM003N02 095622-RUM003N02
Manufacturer: Rohm Semiconductor Win Source Part Number: 095622-RUM003N02 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 150mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4V Status: Not For New Designs Temperature Range - Operating: 150°C (TJ) Case / Package: VMT3 Dimension: SOT-723 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 300mA (Ta) Gate-Source Threshold Voltage: 1V @ 1mA Max Input Capacitance: 25pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 1 Ohm @ 300mA, 4V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 095622-RUM003N02
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 150mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4V
Status: Not For New Designs
Temperature Range - Operating: 150°C (TJ)
Case / Package: VMT3
Dimension: SOT-723
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 300mA (Ta)
Gate-Source Threshold Voltage: 1V @ 1mA
Max Input Capacitance: 25pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 1 Ohm @ 300mA, 4V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-RUM003N02 095622-RUM003N02
Product Name 20V 300MA MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - RUM003N02
Polarity N-Channel N-Channel; N-Channel
PD 150 milliwatts 150 milliwatts
TJ 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

PRECISION N-CHANNEL EPAD® MOSFET ARRAY DUAL HIGH DRIVE MATCHED PAIR - ALD212908ASAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10 volts
View Details
4 suppliers
 - LM5100BMA/NOPB - Rochester Electronics
Texas Instruments
Specs
Package Type SOIC8
Packing Method Tube; Tube
View Details
Single FETs, MOSFETs - AUIRF3805-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
View Details
7 suppliers
MOSFETs - 2060128P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type TO-252 (DPAK); TO-252
View Details