Texas Instruments CSD87312Q3E Dual 30-V N-Channel NexFET Power MOSFETs CSD87312Q3E

Description
Dual 30-V N-Channel NexFET Power MOSFETs 8-VSON -55 to 150
Request a Quote
Description
Dual 30-V N-Channel NexFET Power MOSFETs 8-VSON -55 to 150
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CSD87312Q3E is a dual 30-V N-channel NexFET Power MOSFET in a SON 3.3 x 3.3 mm plastic package, designed for adaptor and USB input protection in space-constrained applications. It features a drain-to-drain on-resistance of 31 mΩ at VGS=4.5 V and 27 mΩ at VGS=8 V, a total gate charge of 6.3 nC at 4.5 V, and a threshold voltage of 1.0 V. The device is rated for a continuous drain current of 27 A, a maximum junction temperature of 150 °C, and an avalanche energy of 29 mJ. Thermal resistance from junction to case is 4.2 °C/W, and junction-to-ambient is 63 °C/W on a 1 in² copper area. It is RoHS compliant, halogen-free, and operates from -55 °C to 150 °C.

Datasheet Summary
Powered by GS/AI

The CSD87312Q3E is a dual 30-V N-channel NexFET Power MOSFET in a SON 3.3 x 3.3 mm plastic package, designed for adaptor and USB input protection in space-constrained applications. It features a drain-to-drain on-resistance of 31 mΩ at VGS=4.5 V and 27 mΩ at VGS=8 V, a total gate charge of 6.3 nC at 4.5 V, and a threshold voltage of 1.0 V. The device is rated for a continuous drain current of 27 A, a maximum junction temperature of 150 °C, and an avalanche energy of 29 mJ. Thermal resistance from junction to case is 4.2 °C/W, and junction-to-ambient is 63 °C/W on a 1 in² copper area. It is RoHS compliant, halogen-free, and operates from -55 °C to 150 °C.

Suppliers

Company
Product
Description
Supplier Links
CSD87312Q3E Dual 30-V N-Channel NexFET Power MOSFETs - CSD87312Q3E - Texas Instruments
Dallas, TX, United States
CSD87312Q3E Dual 30-V N-Channel NexFET Power MOSFETs
CSD87312Q3E
CSD87312Q3E Dual 30-V N-Channel NexFET Power MOSFETs CSD87312Q3E
Dual 30-V N-Channel NexFET Power MOSFETs 8-VSON -55 to 150

Dual 30-V N-Channel NexFET Power MOSFETs 8-VSON -55 to 150

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD87312Q3E - 109658-CSD87312Q3E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD87312Q3E
109658-CSD87312Q3E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD87312Q3E 109658-CSD87312Q3E
Manufacturer: Texas Instruments Win Source Part Number: 109658-CSD87312Q3E Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) Common Source FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-VSON (3.3x3.3) Maximum Power Dissipation: 2.5W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 27A Gate-Source Threshold Voltage: 1.3V @ 250μA Max Gate Charge: 8.2nC @ 4.5V Max Input Capacitance: 1250pF @ 15V Maximum Rds On at Id,Vgs: 33 mOhm @ 7A , 8V Alternative Parts (Cross-Reference): AON2810; MP6K12TCR; CSD87312Q3E-ASY; CSD87312Q3E; Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 109658-CSD87312Q3E
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual) Common Source
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-VSON (3.3x3.3)
Maximum Power Dissipation: 2.5W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 27A
Gate-Source Threshold Voltage: 1.3V @ 250μA
Max Gate Charge: 8.2nC @ 4.5V
Max Input Capacitance: 1250pF @ 15V
Maximum Rds On at Id,Vgs: 33 mOhm @ 7A , 8V
Alternative Parts (Cross-Reference): AON2810; MP6K12TCR; CSD87312Q3E-ASY; CSD87312Q3E;
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FET, MOSFET Arrays - 296-35526-1-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
296-35526-1-ND
FET, MOSFET Arrays 296-35526-1-ND
Mosfet Array 2 N-Channel (Dual) Common Source 30V 27A 2.5W Surface Mount 8-VSON (3.3x3.3)

Mosfet Array 2 N-Channel (Dual) Common Source 30V 27A 2.5W Surface Mount 8-VSON (3.3x3.3)

Buy Now Datasheet
FET, MOSFET Arrays - 296-35526-2-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
296-35526-2-ND
FET, MOSFET Arrays 296-35526-2-ND
Mosfet Array 2 N-Channel (Dual) Common Source 30V 27A 2.5W Surface Mount 8-VSON (3.3x3.3)

Mosfet Array 2 N-Channel (Dual) Common Source 30V 27A 2.5W Surface Mount 8-VSON (3.3x3.3)

Buy Now Datasheet
FET, MOSFET Arrays - 296-35526-6-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
296-35526-6-ND
FET, MOSFET Arrays 296-35526-6-ND
Mosfet Array 2 N-Channel (Dual) Common Source 30V 27A 2.5W Surface Mount 8-VSON (3.3x3.3)

Mosfet Array 2 N-Channel (Dual) Common Source 30V 27A 2.5W Surface Mount 8-VSON (3.3x3.3)

Buy Now Datasheet
Singapore, Singapore
MOSFET Transistor
289-CSD87312Q3E
MOSFET Transistor 289-CSD87312Q3E
High Frequency Synchronous Power Module Product overview: CSD87312Q3E from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-CSD87312Q3E can be used for catalog matching and distributor lookup.

High Frequency Synchronous Power Module Product overview: CSD87312Q3E from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-CSD87312Q3E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - CSD87312Q3E - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, 27A I(D), 30V, 0.038ohm, 2-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET

Power Field-Effect Transistor, 27A I(D), 30V, 0.038ohm, 2-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD87312Q3E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD87312Q3E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD87312Q3E
MOSFET 2N-CH 30V 27A 8VSON

MOSFET 2N-CH 30V 27A 8VSON

Supplier's Site
FET, MOSFET Arrays - CSD87312Q3E - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
CSD87312Q3E
FET, MOSFET Arrays CSD87312Q3E
MOSFET 2N-CH 30V 27A 8VSON

MOSFET 2N-CH 30V 27A 8VSON

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET Dual 30V N-CH NexFET Pwr MOSFETs

MOSFET Dual 30V N-CH NexFET Pwr MOSFETs

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number CSD87312Q3E 109658-CSD87312Q3E 296-35526-1-ND 289-CSD87312Q3E CSD87312Q3E CSD87312Q3E CSD87312Q3E CSD87312Q3E
Product Name CSD87312Q3E Dual 30-V N-Channel NexFET Power MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD87312Q3E FET, MOSFET Arrays MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs FET, MOSFET Arrays MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; 2 N-Channel (Dual) Common Source
V(BR)DSS 30 volts 30 volts 30 volts
rDS(on) 0.0380 ohms 0.0380 ohms
IDSS 45000 milliamps 27000 milliamps
QG 6.3 nC
Unlock Full Specs
to access all available technical data