Nexperia B.V. Single FETs, MOSFETs 2N7002CK,215

Description
N-Channel 60V 300mA (Ta) 350mW (Ta) Surface Mount TO-236AB
Request a Quote Datasheet
Description
N-Channel 60V 300mA (Ta) 350mW (Ta) Surface Mount TO-236AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 1727-4790-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-4790-2-ND
Single FETs, MOSFETs 1727-4790-2-ND
N-Channel 60V 300mA (Ta) 350mW (Ta) Surface Mount TO-236AB

N-Channel 60V 300mA (Ta) 350mW (Ta) Surface Mount TO-236AB

Buy Now Datasheet
Singapore, Singapore
SMD 60V 0.3A SOT-23 MOSFET Transistor
278-2N7002CK,215
SMD 60V 0.3A SOT-23 MOSFET Transistor 278-2N7002CK,215
N-CH MOSFET 60V 0.3A SOT-23 Surface Mount Product overview: 2N7002CK,215 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V, 0.3A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 60V, 0.3A, SOT-23, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2N7002CK,215 can be used for catalog matching and distributor lookup.

N-CH MOSFET 60V 0.3A SOT-23 Surface Mount Product overview: 2N7002CK,215 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V, 0.3A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 60V, 0.3A, SOT-23, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2N7002CK,215 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002CK,215 - 1004055-2N7002CK,215 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002CK,215
1004055-2N7002CK,215
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002CK,215 1004055-2N7002CK,215
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1004055-2N7002CK,215 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 350mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-236AB (SOT23) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 300mA (Ta) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 1.3nC @ 4.5V Max Input Capacitance: 55pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.6 Ohm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient Application Field: Used in Computers & Computer Peripherals, Consumer Electronics

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1004055-2N7002CK,215
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 350mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-236AB (SOT23)
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 300mA (Ta)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 1.3nC @ 4.5V
Max Input Capacitance: 55pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.6 Ohm @ 500mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Computers & Computer Peripherals, Consumer Electronics

Buy Now Datasheet
Transistors - 2N7002CK,215 - ODG (Origin Data Global)
Shenzhen, China
Transistors
2N7002CK,215
Transistors 2N7002CK,215
MOSFET N-CH 60V 0.3A SOT-23

MOSFET N-CH 60V 0.3A SOT-23

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
2N7002CK,215
Triode/MOS Tube/Transistor >> MOSFETs 2N7002CK,215
60V 300mA 1.1Ω@10V,500mA 350mW 1.75V@250uA N Channel SOT-23 MOSFETs ROHS

60V 300mA 1.1Ω@10V,500mA 350mW 1.75V@250uA N Channel SOT-23 MOSFETs ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2N7002CK,215 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2N7002CK,215
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2N7002CK,215
MOSFET N-CH 60V 300MA TO236AB

MOSFET N-CH 60V 300MA TO236AB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1727-4790-2-ND 278-2N7002CK,215 1004055-2N7002CK,215 2N7002CK,215 2N7002CK,215 2N7002CK,215
Product Name Single FETs, MOSFETs SMD 60V 0.3A SOT-23 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002CK,215 Transistors Triode/MOS Tube/Transistor >> MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel; N-Channel N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; TO-236AB (SOT23) SOT23; TO-236-3, SC-59, SOT-23-3 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3
Transistor Grade / Operating Range Automotive
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts 60 volts 60 volts 60 volts
Unlock Full Specs
to access all available technical data