Rochester Electronics TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3993-ZK-E1-AZ 2SK3993-ZK-E1-AZ

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 906464-2SK3993-ZK-E1 -AZ Features: N-Channel 25 V 64A (Tc) Surface Mount TO-252 (MP-3Z) Package: Bulk Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-252 (MP-3Z) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 2500 HTSUS: 8541.29.0095
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 906464-2SK3993-ZK-E1 -AZ Features: N-Channel 25 V 64A (Tc) Surface Mount TO-252 (MP-3Z) Package: Bulk Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-252 (MP-3Z) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 2500 HTSUS: 8541.29.0095
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2SK3993-ZK is an N-channel power MOSFET for low-voltage, high-current switching, such as synchronous DC/DC converters. It is packaged in a TO-252 (MP-3ZK) surface-mount case measuring 6.5 mm × 6.6 mm × 2.3 mm. The device has a 25 V drain-to-source voltage rating and a continuous drain current of ±64 A. Its on-state resistance is 3.8 mΩ maximum at VGS = 10 V and ID = 32 A. It supports 5 V gate drive with a total gate charge of 88 nC. Power dissipation is rated at 1.0 W. The body diode has a forward voltage of 0.91 V at 64 A. The part complies with the Standard quality grade for commercial applications.

Datasheet Summary
Powered by GS/AI

The 2SK3993-ZK is an N-channel power MOSFET for low-voltage, high-current switching, such as synchronous DC/DC converters. It is packaged in a TO-252 (MP-3ZK) surface-mount case measuring 6.5 mm × 6.6 mm × 2.3 mm. The device has a 25 V drain-to-source voltage rating and a continuous drain current of ±64 A. Its on-state resistance is 3.8 mΩ maximum at VGS = 10 V and ID = 32 A. It supports 5 V gate drive with a total gate charge of 88 nC. Power dissipation is rated at 1.0 W. The body diode has a forward voltage of 0.91 V at 64 A. The part complies with the Standard quality grade for commercial applications.

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3993-ZK-E1-AZ - 906464-2SK3993-ZK-E1-AZ - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3993-ZK-E1-AZ
906464-2SK3993-ZK-E1-AZ
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3993-ZK-E1-AZ 906464-2SK3993-ZK-E1-AZ
Manufacturer: Renesas Electronics America Win Source Part Number: 906464-2SK3993-ZK-E1 -AZ Features: N-Channel 25 V 64A (Tc) Surface Mount TO-252 (MP-3Z) Package: Bulk Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-252 (MP-3Z) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 2500 HTSUS: 8541.29.0095

Manufacturer: Renesas Electronics America
Win Source Part Number: 906464-2SK3993-ZK-E1-AZ
Features: N-Channel 25 V 64A (Tc) Surface Mount TO-252 (MP-3Z)
Package: Bulk
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: TO-252 (MP-3Z)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
HTSUS: 8541.29.0095

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 906464-2SK3993-ZK-E1-AZ
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3993-ZK-E1-AZ
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 1727-7172-2-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
2 suppliers
CSD88539ND 60-V Dual N-Channel NexFET Power MOSFET, CSD88539ND - CSD88539ND - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
IDSS 46000 milliamps
View Details
8 suppliers
MOSFETs - 1826918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type Powerdi5060
View Details