Texas Instruments CSD17506Q5A 30V, N-Channel NexFET? Power MOSFET with 20 Volt Vgs CSD17506Q5A

Description
30V, N-Channel NexFET? Power MOSFET with 20 Volt Vgs 8-VSONP -55 to 150
Request a Quote
Description
30V, N-Channel NexFET? Power MOSFET with 20 Volt Vgs 8-VSONP -55 to 150
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CSD17506Q5A is a 30V N-channel NexFET power MOSFET in a 5-mm × 6-mm SON plastic package, designed for synchronous buck and control FET applications in networking, telecom, and computing systems. It has a drain-to-source on-resistance of 3.2 mΩ at 10V gate-source voltage and 4.2 mΩ at 4.5V, a total gate charge of 8.3 nC at 4.5V, and a threshold voltage of 1.3 V. The device is avalanche-rated with a single-pulse energy of 259 mJ, operates from -55°C to 150°C, and meets RoHS and halogen-free requirements.

Datasheet Summary
Powered by GS/AI

The CSD17506Q5A is a 30V N-channel NexFET power MOSFET in a 5-mm × 6-mm SON plastic package, designed for synchronous buck and control FET applications in networking, telecom, and computing systems. It has a drain-to-source on-resistance of 3.2 mΩ at 10V gate-source voltage and 4.2 mΩ at 4.5V, a total gate charge of 8.3 nC at 4.5V, and a threshold voltage of 1.3 V. The device is avalanche-rated with a single-pulse energy of 259 mJ, operates from -55°C to 150°C, and meets RoHS and halogen-free requirements.

Suppliers

Company
Product
Description
Supplier Links
CSD17506Q5A 30V, N-Channel NexFET? Power MOSFET with 20 Volt Vgs - CSD17506Q5A - Texas Instruments
Dallas, TX, United States
CSD17506Q5A 30V, N-Channel NexFET? Power MOSFET with 20 Volt Vgs
CSD17506Q5A
CSD17506Q5A 30V, N-Channel NexFET? Power MOSFET with 20 Volt Vgs CSD17506Q5A
30V, N-Channel NexFET? Power MOSFET with 20 Volt Vgs 8-VSONP -55 to 150

30V, N-Channel NexFET? Power MOSFET with 20 Volt Vgs 8-VSONP -55 to 150

Buy Now Datasheet
Single FETs, MOSFETs - 296-28408-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-28408-2-ND
Single FETs, MOSFETs 296-28408-2-ND
N-Channel 30V 100A (Tc) 3.2W (Ta) Surface Mount 8-VSONP (5x6)

N-Channel 30V 100A (Tc) 3.2W (Ta) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-28408-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-28408-6-ND
Single FETs, MOSFETs 296-28408-6-ND
N-Channel 30V 100A (Tc) 3.2W (Ta) Surface Mount 8-VSONP (5x6)

N-Channel 30V 100A (Tc) 3.2W (Ta) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-28408-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-28408-1-ND
Single FETs, MOSFETs 296-28408-1-ND
N-Channel 30V 100A (Tc) 3.2W (Ta) Surface Mount 8-VSONP (5x6)

N-Channel 30V 100A (Tc) 3.2W (Ta) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17506Q5A - 013370-CSD17506Q5A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17506Q5A
013370-CSD17506Q5A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17506Q5A 013370-CSD17506Q5A
Manufacturer: Texas Instruments Win Source Part Number: 013370-CSD17506Q5A Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.2W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-VSON (5x6) Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 100A (Tc) Gate-Source Threshold Voltage: 1.8V @ 250μA Max Gate Charge: 11nC @ 4.5V Max Input Capacitance: 1650pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4 mOhm @ 20A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 013370-CSD17506Q5A
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.2W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-VSON (5x6)
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 100A (Tc)
Gate-Source Threshold Voltage: 1.8V @ 250μA
Max Gate Charge: 11nC @ 4.5V
Max Input Capacitance: 1650pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 4 mOhm @ 20A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD 30V 100A MOSFET Transistor
278-CSD17506Q5A
SMD 30V 100A MOSFET Transistor 278-CSD17506Q5A
30V N-CH MOSFET, 100A, 3.2mR, SON, Surface Mount Product overview: CSD17506Q5A from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD17506Q5A can be used for catalog matching and distributor lookup.

30V N-CH MOSFET, 100A, 3.2mR, SON, Surface Mount Product overview: CSD17506Q5A from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD17506Q5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 30V,NCh NexFET Pwr MOSFET

MOSFET 30V,NCh NexFET Pwr MOSFET

Buy Now Datasheet
Single FETs, MOSFETs - CSD17506Q5A - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CSD17506Q5A
Single FETs, MOSFETs CSD17506Q5A
MOSFET N-CH 30V 100A 8VSON

MOSFET N-CH 30V 100A 8VSON

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD17506Q5A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD17506Q5A
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD17506Q5A
MOSFET N-CH 30V 100A 8VSON

MOSFET N-CH 30V 100A 8VSON

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Power MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number CSD17506Q5A 296-28408-2-ND 013370-CSD17506Q5A 278-CSD17506Q5A CSD17506Q5A CSD17506Q5A CSD17506Q5A
Product Name CSD17506Q5A 30V, N-Channel NexFET? Power MOSFET with 20 Volt Vgs Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17506Q5A SMD 30V 100A MOSFET Transistor MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 30 volts 30 volts 30 volts
rDS(on) 0.0053 ohms
IDSS 150000 milliamps 100000 milliamps
QG 8.3 nC
Unlock Full Specs
to access all available technical data