Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 1149788-AUIRF3805S-7
Manufacturer Homepage: www.irf.com
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
MOSFET N-CH 55V 160A D2PAK Product overview: AUIRF3805S-7P from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 160A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 160A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRF3805S-7P can be used for catalog matching and distributor lookup.
N-Channel 55V 160A (Tc) 300W (Tc) Surface Mount D2PAK (7-Lead)
MOSFET AUTO 55V 1 N-CH HEXFET 8mOhms
AUIRF3805 - 55V-60V N-CHANNEL AU
MOSFET N-CH 55V 160A D2PAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1149788-AUIRF3805S-7P | 278-AUIRF3805S-7P | AUIRF3805S-7P-ND | AUIRF3805S-7P | AUIRF3805S-7P | AUIRF3805S-7P |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF3805S-7P | 55V 160A MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | SOT3 | Tube | TO-263; TO-263-7, D2PAK (6 Leads + Tab), TO-263CB | TO-263; TO-263-7, D²Pak (6 Leads + Tab), TO-263CB | TO-263; TO-263-7, D2PAK (6 Leads + Tab), TO-263CB | |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |||
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 55 volts | 55 volts | ||||
| PD | 300 milliwatts | 300000 milliwatts |