Rochester Electronics TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK1838STR-E 2SK1838STR-E

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 855384-2SK1838STR-E Series: * Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 855384-2SK1838STR-E Series: * Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK1838STR-E - 855384-2SK1838STR-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK1838STR-E
855384-2SK1838STR-E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK1838STR-E 855384-2SK1838STR-E
Manufacturer: Renesas Electronics America Win Source Part Number: 855384-2SK1838STR-E Series: * Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.29.0095

Manufacturer: Renesas Electronics America
Win Source Part Number: 855384-2SK1838STR-E
Series: *
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.29.0095

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 855384-2SK1838STR-E
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK1838STR-E
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

CSD18533Q5A 60V N-Channel NexFET Power MOSFET - CSD18533Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
rDS(on) 0.0085 ohms
View Details
8 suppliers
Power MOSFETs - SuperFAP-E3 Model: FMV19N60E - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
V(BR)DSS 600 volts
rDS(on) 0.3650 ohms
IDSS 19000 milliamps
View Details