CD4043BFX -- LOGIC - LATCHES
Rochester Electronics
Logic - Latches
CD4043BFX
Description
QUAD NOR R/S LATCH
-
Lingto Electronic Limited
Datasheet
Description
QUAD NOR R/S LATCH
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Logic Latches |
|
Product Number
|
CD4043BFX |
|
Product Name
|
Logic - Latches |
Unlock Full Specs
to access all available technical data
Similar Products
Latch Type
D; Transparent-D
Low-level Output Current (Sink)
64 mA
High-level Output Current (Source)
32 mA
View Details
Latch Type
Transparent-D
Output Characteristics
3-State
Supply Voltage
5.5
View Details
5 suppliers
Propagation Delay
58 ns
Package Type
SOIC; SOIC
Number of Pins
16
View Details
Lansdale Semiconductor, Inc.
Latch Type
Transparent-D
Supply Voltage
7 V
Propagation Delay
19 ns
View Details