Nexperia B.V. Logic Family / Base Number Nexperia 74HCT259D 652.

Description
Logic Family / Base Number:74HCT259; Latch Type:D Type; IC Output Type:TTL; Propagation Delay:58ns; Output Current:25mA; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; No. of Bits:8bit RoHS Compliant: Yes
Description
Logic Family / Base Number:74HCT259; Latch Type:D Type; IC Output Type:TTL; Propagation Delay:58ns; Output Current:25mA; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; No. of Bits:8bit RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Logic Family / Base Number Nexperia - 24AC3135 - Newark, An Avnet Company
Chicago, IL, United States
Logic Family / Base Number Nexperia
24AC3135
Logic Family / Base Number Nexperia 24AC3135
Logic Family / Base Number:74HCT259; Latch Type:D Type; IC Output Type:TTL; Propagation Delay:58ns; Output Current:25mA; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; No. of Bits:8bit RoHS Compliant: Yes

Logic Family / Base Number:74HCT259; Latch Type:D Type; IC Output Type:TTL; Propagation Delay:58ns; Output Current:25mA; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; No. of Bits:8bit RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Latches
Product Number 24AC3135
Product Name Logic Family / Base Number Nexperia
Propagation Delay 58 ns
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 1727-2445-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2.3V ~ 3.6V
View Details
4 suppliers
CD4044B CMOS Quad NAND R/S Latch with 3-State Outputs - CD4044BDT - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
5 suppliers
Logic - Latches - 74AC373SJ - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
4-Bit Latch - 9314/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP (optional feature); Lead Flat Pack
View Details