Lansdale Semiconductor, Inc. 8-Bit Addressable Latch 54LS259/E,F

Description
The Series 54LS/74LS Schottky TTL family features both Schottky-barrier-dio de inputs and emitter inputs and utilizes full Schottky-barrier-dio de clamping to achieve speeds comparable to Series 54/74 at one-fifth of the power. They retain the desirable features of, and are completely compatible with, most of the popular saturated logic circuits.
Description
The Series 54LS/74LS Schottky TTL family features both Schottky-barrier-dio de inputs and emitter inputs and utilizes full Schottky-barrier-dio de clamping to achieve speeds comparable to Series 54/74 at one-fifth of the power. They retain the desirable features of, and are completely compatible with, most of the popular saturated logic circuits.

Suppliers

Company
Product
Description
Supplier Links
8-Bit Addressable Latch - 54LS259/E,F - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
8-Bit Addressable Latch
54LS259/E,F
8-Bit Addressable Latch 54LS259/E,F
The Series 54LS/74LS Schottky TTL family features both Schottky-barrier-dio de inputs and emitter inputs and utilizes full Schottky-barrier-dio de clamping to achieve speeds comparable to Series 54/74 at one-fifth of the power. They retain the desirable features of, and are completely compatible with, most of the popular saturated logic circuits.

The Series 54LS/74LS Schottky TTL family features both Schottky-barrier-diode inputs and emitter inputs and utilizes full Schottky-barrier-diode clamping to achieve speeds comparable to Series 54/74 at one-fifth of the power. They retain the desirable features of, and are completely compatible with, most of the popular saturated logic circuits.

Technical Specifications

  Lansdale Semiconductor, Inc.
Product Category Logic Latches
Product Number 54LS259/E,F
Product Name 8-Bit Addressable Latch
Latch Type Transparent-D
Supply Voltage 7 V
Propagation Delay 19 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74FCT162373CTPAG - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Octal D-type transparent latch; 3-state - 74HCT373BQ-Q100,11 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
5 suppliers
SN54F373 Octal Transparent D-type Latches With 3-State Outputs - 5962-9758901QSA - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Operating Current 55 mA
View Details
Dual D Type Latch - 10530/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage (-)8 VDC
Propagation Delay 30 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details