Texas Instruments CD74ACT373 Octal Transparent Latches with 3-State Outputs CD74ACT373MG4

Description
Octal Transparent Latches with 3-State Outputs 20-SOIC -55 to 125
Request a Quote Datasheet
Description
Octal Transparent Latches with 3-State Outputs 20-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74ACT373 Octal Transparent Latches with 3-State Outputs - CD74ACT373MG4 - Texas Instruments
Dallas, TX, United States
CD74ACT373 Octal Transparent Latches with 3-State Outputs
CD74ACT373MG4
CD74ACT373 Octal Transparent Latches with 3-State Outputs CD74ACT373MG4
Octal Transparent Latches with 3-State Outputs 20-SOIC -55 to 125

Octal Transparent Latches with 3-State Outputs 20-SOIC -55 to 125

Buy Now Datasheet
Latches - CD74ACT373MG4-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet
Logic - Latches - CD74ACT373MG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
CD74ACT373MG4
Logic - Latches CD74ACT373MG4
IC OCT TRANSP LATCH INV 20-SOIC

IC OCT TRANSP LATCH INV 20-SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - CD74ACT373MG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
CD74ACT373MG4
Integrated Circuits (ICs) - Logic - Latches CD74ACT373MG4
IC D-TYPE TRANSP SGL 8:8 20SOIC

IC D-TYPE TRANSP SGL 8:8 20SOIC

Supplier's Site
Latches - CD74ACT373MG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now

Technical Specifications

  Texas Instruments DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number CD74ACT373MG4 CD74ACT373MG4-ND CD74ACT373MG4 CD74ACT373MG4 CD74ACT373MG4
Product Name CD74ACT373 Octal Transparent Latches with 3-State Outputs Latches Logic - Latches Integrated Circuits (ICs) - Logic - Latches Latches
Latch Type Transparent-D Transparent-D D; Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 5.5 4.5V ~ 5.5V 4.5V ~ 5.5V
Operating Current 0.0400 mA
Propagation Delay 11.5 ns 3 ns 3 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54LVTH162373-SP 3.3-V ABT 16-Bit Transparent D-type Latches With 3-State Outputs - 5962-9763801VXA - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3.6V
View Details
SN54LS279A Quadruple /S-/R Latches - 7601801EA - Texas Instruments
Specs
Supply Voltage 5V; 5
Operating Current 7 mA
Propagation Delay 22 ns
View Details
3 suppliers
SN54AHC573 Octal Transparent D-type Latches With 3-State Outputs - 5962-9685601QSA - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3.3V; 5V; 3.3,5
View Details
2 suppliers