Rochester Electronics Logic - Latches 74ABT16373BDL,112

Description
IC 16BIT D TYPE LATCH 48SSOP
Datasheet
Description
IC 16BIT D TYPE LATCH 48SSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - 74ABT16373BDL,112 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74ABT16373BDL,112
Logic - Latches 74ABT16373BDL,112
IC 16BIT D TYPE LATCH 48SSOP

IC 16BIT D TYPE LATCH 48SSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Latches
Product Number 74ABT16373BDL,112
Product Name Logic - Latches
Latch Type D; Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

CD74AC573 Octal Transparent Non-Inverting Latches with 3-State Outputs - CD74AC573M96 - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 1.5V; 3.3V; 5V; 1.5,3.3,5
Operating Current 0.0800 mA
View Details
6 suppliers
Latches - 74HC75DB,118-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics Differential
Supply Voltage 2V ~ 6V
View Details
4 suppliers
Logic - Latches - 74LV373D,112 - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 16 mA
High-level Output Current (Source) 16 mA
View Details