Qorvo RF Amplifiers CMD169P4

Description
5 - 7 GHZ DRIVER AMPLIFIER
Request a Quote Datasheet
Description
5 - 7 GHZ DRIVER AMPLIFIER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-CMD169P4TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-CMD169P4TR-ND
RF Amplifiers 2312-CMD169P4TR-ND
5 - 7 GHZ DRIVER AMPLIFIER

5 - 7 GHZ DRIVER AMPLIFIER

Buy Now Datasheet
RF Amplifiers - 2312-CMD169P4DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-CMD169P4DKR-ND
RF Amplifiers 2312-CMD169P4DKR-ND
5 - 7 GHZ DRIVER AMPLIFIER

5 - 7 GHZ DRIVER AMPLIFIER

Buy Now Datasheet
RF Amplifiers - 2312-CMD169P4CT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-CMD169P4CT-ND
RF Amplifiers 2312-CMD169P4CT-ND
5 - 7 GHZ DRIVER AMPLIFIER

5 - 7 GHZ DRIVER AMPLIFIER

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-CMD169P4TR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 5000 to 7000 MHz
Minimum Gain 22 dB
Maximum Gain 22 dB
Unlock Full Specs
to access all available technical data

Similar Products

ADM-8622PSM, DC - 10 GHz High Dynamic Range Gain Block - ADM-8622PSM - Marki Microwave LLC
Specs
Frequency Range 0.0 to 10000 MHz
Package Type Surface Mount; surface-mount
View Details
RF Amplifiers ICs - 1609928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Low Noise Amplifiers - NLA-18000-26500-45-32 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 18000 to 26500 MHz
Minimum Gain 45 dB
View Details
RF Amplifiers - 2312-QPA2598-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 6000 to 12000 MHz
View Details