Qorvo RF Amplifiers QPL7420SR

Description
5MHZ TO 1.8GHZ, LNA - 20DB GAIN,
Request a Quote Datasheet
Description
5MHZ TO 1.8GHZ, LNA - 20DB GAIN,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-QPL7420SRTR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-QPL7420SRTR-ND
RF Amplifiers 2312-QPL7420SRTR-ND
5MHZ TO 1.8GHZ, LNA - 20DB GAIN,

5MHZ TO 1.8GHZ, LNA - 20DB GAIN,

Buy Now Datasheet
RF Amplifiers - 2312-QPL7420SRDKR-ND - DigiKey
Thief River Falls, MN, United States
5MHZ TO 1.8GHZ, LNA - 20DB GAIN,

5MHZ TO 1.8GHZ, LNA - 20DB GAIN,

Buy Now Datasheet
RF Amplifiers - 2312-QPL7420SRCT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-QPL7420SRCT-ND
RF Amplifiers 2312-QPL7420SRCT-ND
5MHZ TO 1.8GHZ, LNA - 20DB GAIN,

5MHZ TO 1.8GHZ, LNA - 20DB GAIN,

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-QPL7420SRTR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 5 to 1800 MHz
Minimum Gain 20.5 dB
Maximum Gain 20.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - MHW1815 - 884620-MHW1815 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
SMT MMIC, Linear, Gain Block Amplifier, 500 MHz to 15 GHz, 50Ω, 2x2 mm QFN Style Package - PMA2-153LN+ - Mini-Circuits
Specs
MMIC Tech. MMIC
Package Type Surface Mount
Operating Voltage 7 volts
View Details
3 suppliers
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
RF Amplifiers - 2312-CMD299K4CT-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 18000 to 40000 MHz
View Details