Qorvo Gain Block 1066649

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Gain Block - 1066649 - Richardson RFPD
Downers Grove, IL, United States
Gain Block
1066649
Gain Block 1066649
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number 1066649
Product Name Gain Block
Frequency Range 60 to 3000 MHz
Maximum Gain 14 dB
Output Power 15 dBm
Unlock Full Specs
to access all available technical data

Similar Products

1218 MHz High Output GaN CATV Power Doubler Amplifier - ACA2431 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Minimum Gain 27.25 dB
Maximum Gain 28.75 dB
View Details
RF Amplifiers - 2312-CMD298C4TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 17000 to 25000 MHz
View Details
AKA-1400D, DC - 14 GHz Cascadable Broadband InGaP MMIC Amplifier - AKA-1400D - Marki Microwave LLC
Specs
Frequency Range 0.0 to 14000 MHz
Package Type bare-die
View Details
Broadband Preamplifiers - Model PAM-0118P - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 18000 MHz
View Details