Qorvo RF Amplifiers QPL1819SR

Description
5V, SE, 75-OHM, 20DB GAIN BLOCK
Request a Quote Datasheet
Description
5V, SE, 75-OHM, 20DB GAIN BLOCK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-QPL1819SRDKR-ND - DigiKey
Thief River Falls, MN, United States
5V, SE, 75-OHM, 20DB GAIN BLOCK

5V, SE, 75-OHM, 20DB GAIN BLOCK

Buy Now Datasheet
RF Amplifiers - 2312-QPL1819SRCT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-QPL1819SRCT-ND
RF Amplifiers 2312-QPL1819SRCT-ND
5V, SE, 75-OHM, 20DB GAIN BLOCK

5V, SE, 75-OHM, 20DB GAIN BLOCK

Buy Now Datasheet
RF Amplifiers - 2312-QPL1819SRTR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-QPL1819SRTR-ND
RF Amplifiers 2312-QPL1819SRTR-ND
5V, SE, 75-OHM, 20DB GAIN BLOCK

5V, SE, 75-OHM, 20DB GAIN BLOCK

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-QPL1819SRDKR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 1800 MHz
Minimum Gain 20 dB
Maximum Gain 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - BGB420E6327-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications Mobile / Wireless Systems; 802.15/Bluetooth, ISM, WLAN, GSM, GPS, DCS, UMTS
Frequency Range 100 to 3000 MHz
View Details
2 suppliers
Connectorized SMA, Medium Power, Linear Amplifier, 10 MHz to 2500 MHz, 50Ω - ZFL-2500VHX+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature 71 C (160 F)
Frequency Range 10 to 2500 MHz
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 8-MSOP
View Details
5 GHz, 26dBm Power Amplifier with Power Detector - SE5023L - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Wireless LAN applications
Frequency Range 5150 to 5850 MHz
View Details