Qorvo 21.2 - 23.6 GHz 10 Watt GaN Power Amplifier TGA4549-SM

Description
Qorvo's TGA4549-SM is a high frequency, high power MMIC amplifier fabricated on Qorvo's production 0.15um GaN on SiC process (QGaN15). The TGA4549-SM operates from 21.2 - 23.6 GHz and typically provides 10 W saturated output power with power-added efficiency of 20% and large-signal gain of 17 dB. This combination of high frequency performance provides the flexibility designers are looking for to improve system performance while reducing size and cost. The TGA4549-SM also has an integrated power detector to support system diagnostics and other needs. The TGA4549-SM is offered in a small 5 x 5.5 mm surface mount package, matched to 50 Ohm with integrated DC blocking capacitors on both RF ports simplifying system integration. The frequency coverage and operational flexibility allows it support satellite communication as well as point to point data links. The TGA4549-SM is 100% DC and RF on-wafer tested to ensure compliance to electrical specifications. Lead-free and RoHS compliant.
Request a Quote Datasheet
Description
Qorvo's TGA4549-SM is a high frequency, high power MMIC amplifier fabricated on Qorvo's production 0.15um GaN on SiC process (QGaN15). The TGA4549-SM operates from 21.2 - 23.6 GHz and typically provides 10 W saturated output power with power-added efficiency of 20% and large-signal gain of 17 dB. This combination of high frequency performance provides the flexibility designers are looking for to improve system performance while reducing size and cost. The TGA4549-SM also has an integrated power detector to support system diagnostics and other needs. The TGA4549-SM is offered in a small 5 x 5.5 mm surface mount package, matched to 50 Ohm with integrated DC blocking capacitors on both RF ports simplifying system integration. The frequency coverage and operational flexibility allows it support satellite communication as well as point to point data links. The TGA4549-SM is 100% DC and RF on-wafer tested to ensure compliance to electrical specifications. Lead-free and RoHS compliant.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
21.2 - 23.6 GHz 10 Watt GaN Power Amplifier - TGA4549-SM - Qorvo
Greensboro, NC, United States
21.2 - 23.6 GHz 10 Watt GaN Power Amplifier
TGA4549-SM
21.2 - 23.6 GHz 10 Watt GaN Power Amplifier TGA4549-SM
Qorvo's TGA4549-SM is a high frequency, high power MMIC amplifier fabricated on Qorvo's production 0.15um GaN on SiC process (QGaN15). The TGA4549-SM operates from 21.2 - 23.6 GHz and typically provides 10 W saturated output power with power-added efficiency of 20% and large-signal gain of 17 dB. This combination of high frequency performance provides the flexibility designers are looking for to improve system performance while reducing size and cost. The TGA4549-SM also has an integrated power detector to support system diagnostics and other needs. The TGA4549-SM is offered in a small 5 x 5.5 mm surface mount package, matched to 50 Ohm with integrated DC blocking capacitors on both RF ports simplifying system integration. The frequency coverage and operational flexibility allows it support satellite communication as well as point to point data links. The TGA4549-SM is 100% DC and RF on-wafer tested to ensure compliance to electrical specifications. Lead-free and RoHS compliant.

Qorvo's TGA4549-SM is a high frequency, high power MMIC amplifier fabricated on Qorvo's production 0.15um GaN on SiC process (QGaN15). The TGA4549-SM operates from 21.2 - 23.6 GHz and typically provides 10 W saturated output power with power-added efficiency of 20% and large-signal gain of 17 dB. This combination of high frequency performance provides the flexibility designers are looking for to improve system performance while reducing size and cost. The TGA4549-SM also has an integrated power detector to support system diagnostics and other needs.

The TGA4549-SM is offered in a small 5 x 5.5 mm surface mount package, matched to 50 Ohm with integrated DC blocking capacitors on both RF ports simplifying system integration. The frequency coverage and operational flexibility allows it support satellite communication as well as point to point data links.

The TGA4549-SM is 100% DC and RF on-wafer tested to ensure compliance to electrical specifications.

Lead-free and RoHS compliant.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Amplifiers
Product Number TGA4549-SM
Product Name 21.2 - 23.6 GHz 10 Watt GaN Power Amplifier
Amplifier Type Power Amplifier
Applications Military / Defense; Radar Systems; SATCOM
RoHS Compliant RoHS
Frequency Range 21200 to 23600 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPL1823SRDKR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 1800 MHz
View Details
RF Amplifiers - 2312-QPL1821TR13TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 1800 MHz
View Details
RF Amplifiers - 2312-CMD311P34TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 20000 MHz
View Details
Specs
Applications RF Microwave
Frequency Range 0.0 to 6000 MHz
Minimum Gain 17 to 22 dB
View Details