Qorvo RF Amplifiers QPL1821TR13

Description
1.8GHZ 5V, PUSH PULL, 19DB GAIN
Request a Quote Datasheet
Description
1.8GHZ 5V, PUSH PULL, 19DB GAIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-QPL1821TR13TR-ND - DigiKey
Thief River Falls, MN, United States
1.8GHZ 5V, PUSH PULL, 19DB GAIN

1.8GHZ 5V, PUSH PULL, 19DB GAIN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-QPL1821TR13TR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 1800 MHz
Minimum Gain 19 dB
Maximum Gain 19 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-87-108-30-25 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 87 to 108 MHz
Minimum Gain 30 dB
View Details
RF Amplifiers ICs - 7958035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain
RoHS Compliant RoHS
Gain Flatness 15.9 dB
View Details
Broadband Preamplifiers - Model PAM-0204 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 4000 MHz
View Details
GPS / GLONASS / COMPASS LNA - BGA729N6 - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Package Type PG-TSNP-6
View Details