Qorvo RF Amplifiers - RF3394TR7 RF3394TR7

Description
Manufacturer: RFMD Win Source Part Number: 1092104-RF3394TR7 Packaging: Reel - TR Test Frequency: 2GHz Frequency: 0Hz to 6GHz Gain: 17dB to 22dB Noise Figure: 3.8dB P1dB: 17.5dBm (56.2mW) RF Type: General Purpose Categories: RF/IF and RFID Case / Package: 12-QFN (3x3) Supply Voltage - Operating: 4.4 V to 4.6 V Operating Supply Current: 80mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: RFMD Win Source Part Number: 1092104-RF3394TR7 Packaging: Reel - TR Test Frequency: 2GHz Frequency: 0Hz to 6GHz Gain: 17dB to 22dB Noise Figure: 3.8dB P1dB: 17.5dBm (56.2mW) RF Type: General Purpose Categories: RF/IF and RFID Case / Package: 12-QFN (3x3) Supply Voltage - Operating: 4.4 V to 4.6 V Operating Supply Current: 80mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - RF3394TR7
1092104-RF3394TR7
RF Amplifiers - RF3394TR7 1092104-RF3394TR7
Manufacturer: RFMD Win Source Part Number: 1092104-RF3394TR7 Packaging: Reel - TR Test Frequency: 2GHz Frequency: 0Hz to 6GHz Gain: 17dB to 22dB Noise Figure: 3.8dB P1dB: 17.5dBm (56.2mW) RF Type: General Purpose Categories: RF/IF and RFID Case / Package: 12-QFN (3x3) Supply Voltage - Operating: 4.4 V to 4.6 V Operating Supply Current: 80mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: RFMD
Win Source Part Number: 1092104-RF3394TR7
Packaging: Reel - TR
Test Frequency: 2GHz
Frequency: 0Hz to 6GHz
Gain: 17dB to 22dB
Noise Figure: 3.8dB
P1dB: 17.5dBm (56.2mW)
RF Type: General Purpose
Categories: RF/IF and RFID
Case / Package: 12-QFN (3x3)
Supply Voltage - Operating: 4.4 V to 4.6 V
Operating Supply Current: 80mA
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 1092104-RF3394TR7
Product Name RF Amplifiers - RF3394TR7
Applications RF Microwave
Frequency Range 0.0 to 6000 MHz
Minimum Gain 17 to 22 dB
Maximum Gain 17 to 22 dB
Unlock Full Specs
to access all available technical data

Similar Products

AMM-7200CH, 12 GHz - 46 GHz GaAs Driver Amplifier - AMM-7200CH - Marki Microwave LLC
Specs
Frequency Range 12000 to 46000 MHz
Package Type bare-die
View Details
RF Amplifiers - 2312-QPA1027TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 2800 to 3500 MHz
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details