Qorvo RF Amplifiers CMD311P34

Description
DC-20 GHZ DISTRIBUTED DRIVER AMP
Request a Quote Datasheet
Description
DC-20 GHZ DISTRIBUTED DRIVER AMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-CMD311P34TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-CMD311P34TR-ND
RF Amplifiers 2312-CMD311P34TR-ND
DC-20 GHZ DISTRIBUTED DRIVER AMP

DC-20 GHZ DISTRIBUTED DRIVER AMP

Buy Now Datasheet
RF Amplifiers - 2312-CMD311P34DKR-ND - DigiKey
Thief River Falls, MN, United States
DC-20 GHZ DISTRIBUTED DRIVER AMP

DC-20 GHZ DISTRIBUTED DRIVER AMP

Buy Now Datasheet
RF Amplifiers - 2312-CMD311P34CT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-CMD311P34CT-ND
RF Amplifiers 2312-CMD311P34CT-ND
DC-20 GHZ DISTRIBUTED DRIVER AMP

DC-20 GHZ DISTRIBUTED DRIVER AMP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-CMD311P34TR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 20000 MHz
Minimum Gain 12 dB
Maximum Gain 12 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA1315-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 15400 to 17700 MHz
View Details
RF Amplifiers - BGA7M1N6E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications LTE
Frequency Range 1800 to 2200 MHz
View Details
4 suppliers
Broadband Preamplifiers - Model PAM-0202 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 2000 MHz
View Details
RF Amplifiers - AGB3306S24Q1 - 911223-AGB3306S24Q1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; SOT-89
View Details