Qorvo RF Amplifiers QPL1823SR

Description
1.8GHZ 5V, PUSH PULL, 25DB GAIN
Request a Quote Datasheet
Description
1.8GHZ 5V, PUSH PULL, 25DB GAIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-QPL1823SRDKR-ND - DigiKey
Thief River Falls, MN, United States
1.8GHZ 5V, PUSH PULL, 25DB GAIN

1.8GHZ 5V, PUSH PULL, 25DB GAIN

Buy Now Datasheet
RF Amplifiers - 2312-QPL1823SRTR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-QPL1823SRTR-ND
RF Amplifiers 2312-QPL1823SRTR-ND
1.8GHZ 5V, PUSH PULL, 25DB GAIN

1.8GHZ 5V, PUSH PULL, 25DB GAIN

Buy Now Datasheet
RF Amplifiers - 2312-QPL1823SRCT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-QPL1823SRCT-ND
RF Amplifiers 2312-QPL1823SRCT-ND
1.8GHZ 5V, PUSH PULL, 25DB GAIN

1.8GHZ 5V, PUSH PULL, 25DB GAIN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-QPL1823SRDKR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 1800 MHz
Minimum Gain 26 dB
Maximum Gain 26 dB
Unlock Full Specs
to access all available technical data

Similar Products

12-18 GHz Banded Low Noise Amplifier - ADM-10713PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 12000 to 18000 MHz
Package Type Surface Mount; surface-mount
View Details
RF Amplifiers ICs - 1609928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Low Noise Amplifiers - NLA-2000-26500-48-50 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 2000 to 26500 MHz
Minimum Gain 48 dB
View Details
1805 - 2400 MHz, 0.4 Watt Linear Amplifier - QPA9801 - Qorvo
Specs
RoHS Compliant RoHS
Frequency Range 1805 to 2400 MHz
Output Power 26.4 dBm
View Details