Federal Signal Corporation - Industrial Signaling and Systems PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies PS1000-240

Description
Supplies 12VDC or 24VDC Integrated battery charger Choice of 7 or 12 amp-hour capacity Meets NFPA standards Type 1 enclosure PS250, PS600, PS1000 are UL Listed Batteries ordered separately Features SelecTone® Power Supplies provide nominal 12VDC or 24VDC power that is switch selectable. Models PS250, PS600 and PS1000 are designed for use as standby battery back-up during a power outage. The steel enclosure is designed to mount on a wall or substantial vertical surface (indoor only). A key lock is provided to discourage unauthorized access – simple lock installation is required. The power supply sub-assembly, which recharges the batteries, includes solid-state circuitry that provides DC operating voltage to units in a SelecTone® system, while maintaining a charge level on the batteries. All of the units can also be used as a primary 12V or 24V power source for other devices/systems. Model PS250 – Designed to use two 7 amp-hr, sealed lead-acid, gelled electrolyte batteries connected in series – is rated for 2.5 ampere, and is UL Listed. Model PS600 – Designed to use two 12 amp-hr, sealed lead-acid, gelled electrolyte batteries connected in series – is rated for 6 ampere, and is UL Listed. Model PS1000 –Designed to use two 12 amp-hr, sealed lead-acid, gelled electrolyte batteries connected in series – is rated for 10 ampere, and is UL Listed. Model PS1000-240 – Designed to use two 12 amp-hr, lead-acid, gelled electrolyte batteries connected in series - is rated for 10 ampere.
Request a Quote
Description
Supplies 12VDC or 24VDC Integrated battery charger Choice of 7 or 12 amp-hour capacity Meets NFPA standards Type 1 enclosure PS250, PS600, PS1000 are UL Listed Batteries ordered separately Features SelecTone® Power Supplies provide nominal 12VDC or 24VDC power that is switch selectable. Models PS250, PS600 and PS1000 are designed for use as standby battery back-up during a power outage. The steel enclosure is designed to mount on a wall or substantial vertical surface (indoor only). A key lock is provided to discourage unauthorized access – simple lock installation is required. The power supply sub-assembly, which recharges the batteries, includes solid-state circuitry that provides DC operating voltage to units in a SelecTone® system, while maintaining a charge level on the batteries. All of the units can also be used as a primary 12V or 24V power source for other devices/systems. Model PS250 – Designed to use two 7 amp-hr, sealed lead-acid, gelled electrolyte batteries connected in series – is rated for 2.5 ampere, and is UL Listed. Model PS600 – Designed to use two 12 amp-hr, sealed lead-acid, gelled electrolyte batteries connected in series – is rated for 6 ampere, and is UL Listed. Model PS1000 –Designed to use two 12 amp-hr, sealed lead-acid, gelled electrolyte batteries connected in series – is rated for 10 ampere, and is UL Listed. Model PS1000-240 – Designed to use two 12 amp-hr, lead-acid, gelled electrolyte batteries connected in series - is rated for 10 ampere.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies
PS1000-240
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies PS1000-240
Supplies 12VDC or 24VDC Integrated battery charger Choice of 7 or 12 amp-hour capacity Meets NFPA standards Type 1 enclosure PS250, PS600, PS1000 are UL Listed Batteries ordered separately Features SelecTone® Power Supplies provide nominal 12VDC or 24VDC power that is switch selectable. Models PS250, PS600 and PS1000 are designed for use as standby battery back-up during a power outage. The steel enclosure is designed to mount on a wall or substantial vertical surface (indoor only). A key lock is provided to discourage unauthorized access – simple lock installation is required. The power supply sub-assembly, which recharges the batteries, includes solid-state circuitry that provides DC operating voltage to units in a SelecTone® system, while maintaining a charge level on the batteries. All of the units can also be used as a primary 12V or 24V power source for other devices/systems. Model PS250 – Designed to use two 7 amp-hr, sealed lead-acid, gelled electrolyte batteries connected in series – is rated for 2.5 ampere, and is UL Listed. Model PS600 – Designed to use two 12 amp-hr, sealed lead-acid, gelled electrolyte batteries connected in series – is rated for 6 ampere, and is UL Listed. Model PS1000 –Designed to use two 12 amp-hr, sealed lead-acid, gelled electrolyte batteries connected in series – is rated for 10 ampere, and is UL Listed. Model PS1000-240 – Designed to use two 12 amp-hr, lead-acid, gelled electrolyte batteries connected in series - is rated for 10 ampere.
  • Supplies 12VDC or 24VDC
  • Integrated battery charger
  • Choice of 7 or 12 amp-hour capacity
  • Meets NFPA standards
  • Type 1 enclosure
  • PS250, PS600, PS1000 are UL Listed
  • Batteries ordered separately

Features

SelecTone® Power Supplies provide nominal 12VDC or 24VDC power that is switch selectable. Models PS250, PS600 and PS1000 are designed for use as standby battery back-up during a power outage.

The steel enclosure is designed to mount on a wall or substantial vertical surface (indoor only). A key lock is provided to discourage unauthorized access – simple lock installation is required.

The power supply sub-assembly, which recharges the batteries, includes solid-state circuitry that provides DC operating voltage to units in a SelecTone® system, while maintaining a charge level on the batteries.

All of the units can also be used as a primary 12V or 24V power source for other devices/systems.

Model PS250 – Designed to use two 7 amp-hr, sealed lead-acid, gelled electrolyte batteries connected in series – is rated for 2.5 ampere, and is UL Listed.

Model PS600 – Designed to use two 12 amp-hr, sealed lead-acid, gelled electrolyte batteries connected in series – is rated for 6 ampere, and is UL Listed.

Model PS1000 –Designed to use two 12 amp-hr, sealed lead-acid, gelled electrolyte batteries connected in series – is rated for 10 ampere, and is UL Listed.

Model PS1000-240 – Designed to use two 12 amp-hr, lead-acid, gelled electrolyte batteries connected in series - is rated for 10 ampere.

Supplier's Site

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Power Supplies
Product Number PS1000-240
Product Name PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
Unlock Full Specs
to access all available technical data

Similar Products

Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details