Advantech Panel Mount AC to DC 100-240V 150W 24V 96PSO-A150W24-DP

Description
Panel Mount AC to DC 100-240V 150W 24V Input range 90 ~ 264 VAC / 127 ~ 375 VDC Low-profile design with a height of 30 mm Wide operating temp -30°C ~70°C (Support -40°C cold start) Full load output up to 50°C, derate 2% per °C No load power consumption < 0.5W LED indicator for power on
Request a Quote Datasheet
Description
Panel Mount AC to DC 100-240V 150W 24V Input range 90 ~ 264 VAC / 127 ~ 375 VDC Low-profile design with a height of 30 mm Wide operating temp -30°C ~70°C (Support -40°C cold start) Full load output up to 50°C, derate 2% per °C No load power consumption < 0.5W LED indicator for power on
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount AC to DC 100-240V 150W 24V - 96PSO-A150W24-DP - Advantech
Cincinnati, OH, United States
Panel Mount AC to DC 100-240V 150W 24V
96PSO-A150W24-DP
Panel Mount AC to DC 100-240V 150W 24V 96PSO-A150W24-DP
Panel Mount AC to DC 100-240V 150W 24V Input range 90 ~ 264 VAC / 127 ~ 375 VDC Low-profile design with a height of 30 mm Wide operating temp -30°C ~70°C (Support -40°C cold start) Full load output up to 50°C, derate 2% per °C No load power consumption < 0.5W LED indicator for power on

Panel Mount AC to DC 100-240V 150W 24V

  • Input range 90 ~ 264 VAC / 127 ~ 375 VDC
  • Low-profile design with a height of 30 mm
  • Wide operating temp -30°C ~70°C (Support -40°C cold start)
  • Full load output up to 50°C, derate 2% per °C
  • No load power consumption < 0.5W
  • LED indicator for power on
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Power Supplies
Product Number 96PSO-A150W24-DP
Product Name Panel Mount AC to DC 100-240V 150W 24V
Type AC / DC Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 36W 12V C6 DC Plug - 96PSA-A36W12R1-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS
View Details
2 suppliers
DIN Rail Power Supply AC to DC 100-240V 480W 48V - 96PSD-A480W48-MS - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Panel Mount AC to DC 100-240V 320W 24V - 96PSO-A320W24-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
AC DC Desktop, Wall Power Adapters - 2084-BB-SMI18-5-V-P5-ND - DigiKey
Specs
Type DC Power Supply; 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details