The NDC5050X series comprises drop-in circulators designed for high-power applications in wireless, radar, and laboratory test systems, operating across frequencies from 150 MHz to 330 MHz. The units are mounted via four 3.5 mm through-holes in a 50.8 mm × 50.8 mm × 14.8 mm package. They offer insertion loss as low as 0.20 dB, isolation up to 23.0 dB, and a maximum VSWR of 1.20, supporting average power levels between 100 W and 400 W across a temperature range of -30 °C to +70 °C.
kTB Solutions supplies broadband and high power drop-in circulators in a broad range from 10MHz to 18GHz. The average power is up to 500W. Our drop-in circulators are widely used in many areas.
| kTB Solutions | |
|---|---|
| Product Category | RF Isolators and RF Circulators |
| Product Number | NDC5050X |
| Product Name | Drop-In Circulators |
| Component | Circulator |