UIY Inc. Drop in Isolator 10 to 55MHz UIYDI8080A

Description
10 to 55MHz – Drop in Isolator
Request a Quote
Description
10 to 55MHz – Drop in Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Drop-in isolator for 10 to 55 MHz applications, available in multiple frequency bands with insertion loss ranging from 1.2 dB to 5.0 dB, isolation from 2.8 dB to 16 dB, and VSWR up to 1.8. Designed for forward and reverse power handling of 100 W, with operating temperature ranges of +10 °C to +60 °C or +20 °C to +60 °C depending on frequency. Features a TAB connector and mechanical dimensions of 80.0 mm by 60.0 mm by 28.0 mm, with four through-holes of 3.2 mm diameter. Military, space, and commercial applications supported; custom designs available.

Datasheet Summary
Powered by GS/AI

Drop-in isolator for 10 to 55 MHz applications, available in multiple frequency bands with insertion loss ranging from 1.2 dB to 5.0 dB, isolation from 2.8 dB to 16 dB, and VSWR up to 1.8. Designed for forward and reverse power handling of 100 W, with operating temperature ranges of +10 °C to +60 °C or +20 °C to +60 °C depending on frequency. Features a TAB connector and mechanical dimensions of 80.0 mm by 60.0 mm by 28.0 mm, with four through-holes of 3.2 mm diameter. Military, space, and commercial applications supported; custom designs available.

Suppliers

Company
Product
Description
Supplier Links
Drop in Isolator 10 to 55MHz - UIYDI8080A - UIY Inc.
Shenzhen, China
Drop in Isolator 10 to 55MHz
UIYDI8080A
Drop in Isolator 10 to 55MHz UIYDI8080A
10 to 55MHz – Drop in Isolator

10 to 55MHz – Drop in Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYDI8080A
Product Name Drop in Isolator 10 to 55MHz
Component Isolator
Package Size 80mm x 80mm x 28mm
Frequency Range: 10 to 55 MHz
Isolation 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

4 Port Dual Junction Coaxial Circulator 3.5 to 7.0GHz - UIYCDC3928A4P - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 39mm x 28mm x 15mm
View Details
Drop in Isolator 400 to 470MHz - UIYBDI3538B - UIY Inc.
Specs
Component Isolator
Package Size 35mm x 38mm x 11mm
Frequency Range: 400 to 470 MHz
View Details
Dual Junction Microstrip Circulator Magnetic Shield 14 to 18GHz - UIYDMC87D - UIY Inc.
Specs
Component Circulator
Package Size 8mm x 7mm x 4mm
Frequency Range: 14000 to 18000 MHz
View Details
High Power Isolator Coaxial 140 to 300MHz - UIYCI5663A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 56mm x 63.5mm x 15mm
View Details