Smiths Interconnect, a Molex company Isolators and Circulators

Description
High power devices feature composite adiabatic technology designed for optimum thermal handling without compromising the careful electro/magnetic balance required to achieve leading performance while optimum isolation performance and reverse power handling is achieved by using a suite of high power resistive elements which utilize film technologies. All designs are vented with the position of the vents optimized as a result of careful analysis and design proving tests. Features & Benefits All common radar and communication bands are included in a portfolio that includes low and high power devices. Configured as Isolator (2W standard termination) or Circulator For other termination ratings contact the factory Termination resistance is 50Ohm unless otherwise agreed To Space, Military or Commercial grades With SOLID connectors
Request a Quote Datasheet
Description
High power devices feature composite adiabatic technology designed for optimum thermal handling without compromising the careful electro/magnetic balance required to achieve leading performance while optimum isolation performance and reverse power handling is achieved by using a suite of high power resistive elements which utilize film technologies. All designs are vented with the position of the vents optimized as a result of careful analysis and design proving tests. Features & Benefits All common radar and communication bands are included in a portfolio that includes low and high power devices. Configured as Isolator (2W standard termination) or Circulator For other termination ratings contact the factory Termination resistance is 50Ohm unless otherwise agreed To Space, Military or Commercial grades With SOLID connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators and Circulators -  - Smiths Interconnect, a Molex company
London, United Kingdom
Isolators and Circulators
Isolators and Circulators
High power devices feature composite adiabatic technology designed for optimum thermal handling without compromising the careful electro/magnetic balance required to achieve leading performance while optimum isolation performance and reverse power handling is achieved by using a suite of high power resistive elements which utilize film technologies. All designs are vented with the position of the vents optimized as a result of careful analysis and design proving tests. Features & Benefits All common radar and communication bands are included in a portfolio that includes low and high power devices. Configured as Isolator (2W standard termination) or Circulator For other termination ratings contact the factory Termination resistance is 50Ohm unless otherwise agreed To Space, Military or Commercial grades With SOLID connectors

High power devices feature composite adiabatic technology designed for optimum thermal handling without compromising the careful electro/magnetic balance required to achieve leading performance while optimum isolation performance and reverse power handling is achieved by using a suite of high power resistive elements which utilize film technologies. All designs are vented with the position of the vents optimized as a result of careful analysis and design proving tests.

Features & Benefits

  • All common radar and communication bands are included in a portfolio that includes low and high power devices.
  • Configured as Isolator (2W standard termination) or Circulator
    • For other termination ratings contact the factory
    • Termination resistance is 50Ohm unless otherwise agreed
  • To Space, Military or Commercial grades
  • With SOLID connectors
Supplier's Site Datasheet

Technical Specifications

  Smiths Interconnect, a Molex company
Product Category RF Isolators and RF Circulators
Product Name Isolators and Circulators
Component Isolator; Circulator
Unlock Full Specs
to access all available technical data

Similar Products

SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details
Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details
L-Band High Power Isolators and Circulators: Qualified for Solid State Power Amplifiers (SSPA) -  - Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Configuration Coaxial
View Details