Crane Aerospace & Electronics Isolators 2750D0010-01

Description
Frequency Min (MHz) | 6,500 Frequency Max (MHz) | 8,500 CW Power (W) | 1 Insertion Loss (dB) Max | 0.6 Isolation (dB) Min | 17 Environmental Screening | Catalogue, Mil-screened
Request a Quote Datasheet
Description
Frequency Min (MHz) | 6,500 Frequency Max (MHz) | 8,500 CW Power (W) | 1 Insertion Loss (dB) Max | 0.6 Isolation (dB) Min | 17 Environmental Screening | Catalogue, Mil-screened
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Isolators
2750D0010-01
Isolators 2750D0010-01
Frequency Min (MHz) | 6,500 Frequency Max (MHz) | 8,500 CW Power (W) | 1 Insertion Loss (dB) Max | 0.6 Isolation (dB) Min | 17 Environmental Screening | Catalogue, Mil-screened
  • Frequency Min (MHz) | 6,500
  • Frequency Max (MHz) | 8,500
  • CW Power (W) | 1
  • Insertion Loss (dB) Max | 0.6
  • Isolation (dB) Min | 17
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Isolators and RF Circulators
Product Number 2750D0010-01
Product Name Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details
Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details