UIY Inc. Broadband Isolator drop in Dual Junction 1.35 to 2.7GHz UIYBDI10149A

Description
1.35 to 2.7GHz – Dual Junction Drop in Isolator
Request a Quote Datasheet
Description
1.35 to 2.7GHz – Dual Junction Drop in Isolator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Broadband Isolator drop in Dual Junction 1.35 to 2.7GHz - UIYBDI10149A - UIY Inc.
Shenzhen, China
Broadband Isolator drop in Dual Junction 1.35 to 2.7GHz
UIYBDI10149A
Broadband Isolator drop in Dual Junction 1.35 to 2.7GHz UIYBDI10149A
1.35 to 2.7GHz – Dual Junction Drop in Isolator

1.35 to 2.7GHz – Dual Junction Drop in Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBDI10149A
Product Name Broadband Isolator drop in Dual Junction 1.35 to 2.7GHz
Component Isolator
Package Size 101.6mm x 49.5mm x 19mm
Frequency Range: 1350 to 2700 MHz
Isolation 32 dB
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Isolator 21.7 to 33GHz - UIYWI3060B - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 30mm x 60mm x 22.4mm
View Details
Waveguide Isolator 26.5 to 40GHz - UIYWI2445A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 24mm x 45mm x 19.1mm
View Details
High Power Circulator coaxial type 60 to 200MHz - UIYCC8080B - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 80mm x 80mm x 18mm
View Details
Broadband Circulator drop in 3.5 to 6.5GHz - UIYBDC2528B - UIY Inc.
Specs
Component Circulator
Package Size 25.4mm x 28mm x 14mm
Frequency Range: 3500 to 6500 MHz
View Details