The NDC6466H is a drop-in circulator designed for high-power, high-isolation applications in wireless, radar, and laboratory test systems, operating across frequency bands from 20 to 400 MHz. It features insertion loss as low as 0.40 dB, isolation up to 20.0 dB, and maximum VSWR of 1.30, with an average power handling of 10 to 100 W and operating temperature range of -10 to +60 °C. The device is offered in a compact drop-in package with dimensions specified in millimeters and a tolerance of ±0.2 mm.
kTB Solutions supplies broadband and high power drop-in circulators in a broad range from 10MHz to 18GHz. The average power is up to 500W. Our drop-in circulators are widely used in many areas.
| kTB Solutions | |
|---|---|
| Product Category | RF Isolators and RF Circulators |
| Product Number | NDC6466H |
| Product Name | Drop-In Circulators |
| Component | Circulator |