Nortek, Inc. Bath Fan with Light 791LEDM

Description
CEILING TYPE 9-1/4 INCH L X 10 INCH W X 5-3/4 INCH H SIZE UL APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING 0.5 AMPERE CURRENT RATING YES LAMP INCLUDED LED LAMP TYPE 9 W LAMP WATTAGE 110 CFM AIR FLOW RATE 4 INCH DIA DUCT SIZE 1.5 SONES SOUND LEVEL 12-5/8 INCH L X 12-5/8 INCH W GRILL SIZE RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE SQUARE GRILL SHAPE WHITE POLYMERIC GRILL FINISH 105 SQ FT (BATHROOM) VENTILATION AREA DUCT DIRECTION HORIZONTAL PACKAGING QUANTITY 1 PER CARTON
Description
CEILING TYPE 9-1/4 INCH L X 10 INCH W X 5-3/4 INCH H SIZE UL APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING 0.5 AMPERE CURRENT RATING YES LAMP INCLUDED LED LAMP TYPE 9 W LAMP WATTAGE 110 CFM AIR FLOW RATE 4 INCH DIA DUCT SIZE 1.5 SONES SOUND LEVEL 12-5/8 INCH L X 12-5/8 INCH W GRILL SIZE RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE SQUARE GRILL SHAPE WHITE POLYMERIC GRILL FINISH 105 SQ FT (BATHROOM) VENTILATION AREA DUCT DIRECTION HORIZONTAL PACKAGING QUANTITY 1 PER CARTON

Suppliers

Company
Product
Description
Supplier Links
Bath Fan with Light - 791LEDM - Nortek, Inc.
Providence, RI, USA
Bath Fan with Light
791LEDM
Bath Fan with Light 791LEDM
CEILING TYPE 9-1/4 INCH L X 10 INCH W X 5-3/4 INCH H SIZE UL APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING 0.5 AMPERE CURRENT RATING YES LAMP INCLUDED LED LAMP TYPE 9 W LAMP WATTAGE 110 CFM AIR FLOW RATE 4 INCH DIA DUCT SIZE 1.5 SONES SOUND LEVEL 12-5/8 INCH L X 12-5/8 INCH W GRILL SIZE RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE SQUARE GRILL SHAPE WHITE POLYMERIC GRILL FINISH 105 SQ FT (BATHROOM) VENTILATION AREA DUCT DIRECTION HORIZONTAL PACKAGING QUANTITY 1 PER CARTON
  • CEILING TYPE
  • 9-1/4 INCH L X 10 INCH W X 5-3/4 INCH H SIZE
  • UL APPROVAL
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • 0.5 AMPERE CURRENT RATING
  • YES LAMP INCLUDED
  • LED LAMP TYPE
  • 9 W LAMP WATTAGE
  • 110 CFM AIR FLOW RATE
  • 4 INCH DIA DUCT SIZE
  • 1.5 SONES SOUND LEVEL
  • 12-5/8 INCH L X 12-5/8 INCH W GRILL SIZE
  • RECTANGULAR HOUSING SHAPE
  • ROUND DUCT SHAPE
  • SQUARE GRILL SHAPE
  • WHITE POLYMERIC GRILL FINISH
  • 105 SQ FT (BATHROOM) VENTILATION AREA
  • DUCT DIRECTION HORIZONTAL
  • PACKAGING QUANTITY 1 PER CARTON
Supplier's Site

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number 791LEDM
Product Name Bath Fan with Light
Sones Rating 1.5
Unlock Full Specs
to access all available technical data

Similar Products

Bath Fan - ZN110M - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 0.3000
CFM 110 CFM (187 m³/hr)
View Details
Bath Fan with Light - ZN110L - Nortek, Inc.
Specs
Sones Rating 0.3000
CFM 110 CFM (187 m³/hr)
Features Light
View Details
Bath Fan with Light - A50L - Nortek, Inc.
Specs
Sones Rating 1.5
CFM 50 CFM (84.99 m³/hr)
Features Light
View Details