Nortek, Inc. Bath Fan with Light 657

Description
CEILING TYPE 14-1/4 INCH LENGTH X 8-1/4 INCH WIDTH X 5-3/4 INCH HEIGHT SIZE UL, HVI APPROVAL 120 VOLT VOLTAGE RATING 2 AMP CURRENT RATING NO LAMP INCLUDED INCANDESCENT LAMP TYPE 100 WATT LAMP WATTAGE 23 GAUGE ELECTRICALLY BONDED EPOXY PAINTED STEEL HOUSING MATERIAL 70 CFM AIR FLOW RATE SNAP-IN LIGHT DIFFUSING LENS LENS TYPE 4 INCH DIAMETER DUCT SIZE 4 SONES SOUND LEVEL 16-3/4 INCH LENGTH X 10-5/8 INCH WIDTH GRILL SIZE PLASTIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE POLYMERIC GRILL FINISH 65 SQ FT VENTILATION AREA INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR, POLYMERIC DAMPER, TAPERED SLEEVE EXCLUDES HEATER, METALLIC CLATTER PACKAGING QUANTITY 1 PER PACK WARRANTY 1 YEAR
Datasheet
Description
CEILING TYPE 14-1/4 INCH LENGTH X 8-1/4 INCH WIDTH X 5-3/4 INCH HEIGHT SIZE UL, HVI APPROVAL 120 VOLT VOLTAGE RATING 2 AMP CURRENT RATING NO LAMP INCLUDED INCANDESCENT LAMP TYPE 100 WATT LAMP WATTAGE 23 GAUGE ELECTRICALLY BONDED EPOXY PAINTED STEEL HOUSING MATERIAL 70 CFM AIR FLOW RATE SNAP-IN LIGHT DIFFUSING LENS LENS TYPE 4 INCH DIAMETER DUCT SIZE 4 SONES SOUND LEVEL 16-3/4 INCH LENGTH X 10-5/8 INCH WIDTH GRILL SIZE PLASTIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE POLYMERIC GRILL FINISH 65 SQ FT VENTILATION AREA INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR, POLYMERIC DAMPER, TAPERED SLEEVE EXCLUDES HEATER, METALLIC CLATTER PACKAGING QUANTITY 1 PER PACK WARRANTY 1 YEAR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bath Fan with Light - 657 - Nortek, Inc.
Providence, RI, USA
Bath Fan with Light
657
Bath Fan with Light 657
CEILING TYPE 14-1/4 INCH LENGTH X 8-1/4 INCH WIDTH X 5-3/4 INCH HEIGHT SIZE UL, HVI APPROVAL 120 VOLT VOLTAGE RATING 2 AMP CURRENT RATING NO LAMP INCLUDED INCANDESCENT LAMP TYPE 100 WATT LAMP WATTAGE 23 GAUGE ELECTRICALLY BONDED EPOXY PAINTED STEEL HOUSING MATERIAL 70 CFM AIR FLOW RATE SNAP-IN LIGHT DIFFUSING LENS LENS TYPE 4 INCH DIAMETER DUCT SIZE 4 SONES SOUND LEVEL 16-3/4 INCH LENGTH X 10-5/8 INCH WIDTH GRILL SIZE PLASTIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE POLYMERIC GRILL FINISH 65 SQ FT VENTILATION AREA INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR, POLYMERIC DAMPER, TAPERED SLEEVE EXCLUDES HEATER, METALLIC CLATTER PACKAGING QUANTITY 1 PER PACK WARRANTY 1 YEAR
  • CEILING TYPE
  • 14-1/4 INCH LENGTH X 8-1/4 INCH WIDTH X 5-3/4 INCH HEIGHT SIZE
  • UL, HVI APPROVAL
  • 120 VOLT VOLTAGE RATING
  • 2 AMP CURRENT RATING
  • NO LAMP INCLUDED
  • INCANDESCENT LAMP TYPE
  • 100 WATT LAMP WATTAGE
  • 23 GAUGE ELECTRICALLY BONDED EPOXY PAINTED STEEL HOUSING MATERIAL
  • 70 CFM AIR FLOW RATE
  • SNAP-IN LIGHT DIFFUSING LENS LENS TYPE
  • 4 INCH DIAMETER DUCT SIZE
  • 4 SONES SOUND LEVEL
  • 16-3/4 INCH LENGTH X 10-5/8 INCH WIDTH GRILL SIZE
  • PLASTIC GRILL MATERIAL
  • RECTANGULAR HOUSING SHAPE
  • ROUND DUCT SHAPE
  • RECTANGULAR GRILL SHAPE
  • WHITE POLYMERIC GRILL FINISH
  • 65 SQ FT VENTILATION AREA
  • INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR, POLYMERIC DAMPER, TAPERED SLEEVE
  • EXCLUDES HEATER, METALLIC CLATTER
  • PACKAGING QUANTITY 1 PER PACK
  • WARRANTY 1 YEAR
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number 657
Product Name Bath Fan with Light
Sones Rating 4
Unlock Full Specs
to access all available technical data

Similar Products

Bath Fan - LP80 - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 1
CFM 80 CFM (136 m³/hr)
View Details
Ceiling Mount Fan Driven Heater and Ventilator and Light - 769RLB - Nortek, Inc.
Specs
Sones Rating 3
CFM 70 CFM (119 m³/hr)
Features Light; Heater
View Details
Bath Fan with Light - 744SFLNT - Nortek, Inc.
Specs
Sones Rating 1.5
CFM 70 CFM (119 m³/hr)
Features Light
View Details