Nortek, Inc. Bath Fan L400

Description
CEILING, HIGH CAPACITY, CENTRIFUGAL TYPE 21-1/2 INCH LENGTH X 12-1/4 INCH WIDTH X 11-3/4 INCH HEIGHT SIZE UL, CUL APPROVAL 120 VOLT AC AT 60 HERTZ VOLTAGE RATING 1.4 AMP CURRENT RATING 20 GAUGE GALVANIZED STEEL HOUSING MATERIAL 442 CFM AIR FLOW RATE 18-1/2 INCH LENGTH X 4-1/2 INCH WIDTH DUCT SIZE 2.3 SONES SOUND LEVEL 23-1/4 INCH LENGTH X 14 INCH WIDTH GRILL SIZE STEEL GRILL MATERIAL RECTANGULAR HOUSING SHAPE RECTANGULAR DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE PAINTED ENAMEL GRILL FINISH LOSONE SELECT[R] BRAND POWER RATING 146 WATT DUCT MOUNTING DIRECTION HORIZONTAL/VERTICAL INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR
Datasheet
Description
CEILING, HIGH CAPACITY, CENTRIFUGAL TYPE 21-1/2 INCH LENGTH X 12-1/4 INCH WIDTH X 11-3/4 INCH HEIGHT SIZE UL, CUL APPROVAL 120 VOLT AC AT 60 HERTZ VOLTAGE RATING 1.4 AMP CURRENT RATING 20 GAUGE GALVANIZED STEEL HOUSING MATERIAL 442 CFM AIR FLOW RATE 18-1/2 INCH LENGTH X 4-1/2 INCH WIDTH DUCT SIZE 2.3 SONES SOUND LEVEL 23-1/4 INCH LENGTH X 14 INCH WIDTH GRILL SIZE STEEL GRILL MATERIAL RECTANGULAR HOUSING SHAPE RECTANGULAR DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE PAINTED ENAMEL GRILL FINISH LOSONE SELECT[R] BRAND POWER RATING 146 WATT DUCT MOUNTING DIRECTION HORIZONTAL/VERTICAL INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bath Fan - L400 - Nortek, Inc.
Providence, RI, USA
Bath Fan
L400
Bath Fan L400
CEILING, HIGH CAPACITY, CENTRIFUGAL TYPE 21-1/2 INCH LENGTH X 12-1/4 INCH WIDTH X 11-3/4 INCH HEIGHT SIZE UL, CUL APPROVAL 120 VOLT AC AT 60 HERTZ VOLTAGE RATING 1.4 AMP CURRENT RATING 20 GAUGE GALVANIZED STEEL HOUSING MATERIAL 442 CFM AIR FLOW RATE 18-1/2 INCH LENGTH X 4-1/2 INCH WIDTH DUCT SIZE 2.3 SONES SOUND LEVEL 23-1/4 INCH LENGTH X 14 INCH WIDTH GRILL SIZE STEEL GRILL MATERIAL RECTANGULAR HOUSING SHAPE RECTANGULAR DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE PAINTED ENAMEL GRILL FINISH LOSONE SELECT[R] BRAND POWER RATING 146 WATT DUCT MOUNTING DIRECTION HORIZONTAL/VERTICAL INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR
  • CEILING, HIGH CAPACITY, CENTRIFUGAL TYPE
  • 21-1/2 INCH LENGTH X 12-1/4 INCH WIDTH X 11-3/4 INCH HEIGHT SIZE
  • UL, CUL APPROVAL
  • 120 VOLT AC AT 60 HERTZ VOLTAGE RATING
  • 1.4 AMP CURRENT RATING
  • 20 GAUGE GALVANIZED STEEL HOUSING MATERIAL
  • 442 CFM AIR FLOW RATE
  • 18-1/2 INCH LENGTH X 4-1/2 INCH WIDTH DUCT SIZE
  • 2.3 SONES SOUND LEVEL
  • 23-1/4 INCH LENGTH X 14 INCH WIDTH GRILL SIZE
  • STEEL GRILL MATERIAL
  • RECTANGULAR HOUSING SHAPE
  • RECTANGULAR DUCT SHAPE
  • RECTANGULAR GRILL SHAPE
  • WHITE PAINTED ENAMEL GRILL FINISH
  • LOSONE SELECT[R] BRAND
  • POWER RATING 146 WATT
  • DUCT MOUNTING DIRECTION HORIZONTAL/VERTICAL
  • INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number L400
Product Name Bath Fan
Sones Rating 2.3
Unlock Full Specs
to access all available technical data

Similar Products

Ceiling Mount Fan Driven Heater and Ventilator and Light - 9960 - Nortek, Inc.
Specs
Sones Rating 4
CFM 70 CFM (119 m³/hr)
Features Light; Heater
View Details
Bath Fan - L300 - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 2.9
CFM 308 CFM (524 m³/hr)
View Details
Wall Mount Fan Driven Heater - 174 - Nortek, Inc.
Specs
Features Heater
View Details
Bath Fan with Light - 665RP - Nortek, Inc.
Specs
Sones Rating 4
CFM 70 CFM (119 m³/hr)
Features Light
View Details