Nortek, Inc. Wall Mount Fan Driven Heater 174

Description
1-PIECE, DESIGNER, ROUNDED CORNER TYPE 24 GAUGE STEEL MATERIAL STURDY EPOXY PAINTED (HOUSING) FINISH BLACK (HOUSING), OFF WHITE (GRILLE) COLOR UL APPROVAL 120/208/240 VOLT AC VOLTAGE RATING SURFACE/RECESSED MOUNT MOUNTING 5.41/6.25/12.5 AMP CURRENT RATING 750/1125/1000/1500 WATT POWER RATING BUILT-IN FRONT MOUNTED THERMOSTAT CONTROL TYPE 2560/3840/5120 BTU/HOUR HEATING CAPACITY NICKEL CHROMIUM HEATING ELEMENT 10-1/4 INCH WIDTH X 3-3/4 INCH DEPTH X 7-3/4 INCH HEIGHT HOUSING SIZE PERMANENTLY LUBRICATED FAN/MOTOR TYPE GRILLE MATERIAL BAKED ENAMEL PAINTED 20 GAUGE STEEL GRILLE SIZE 12 INCH WIDTH X 1/2 INCH DEPTH X 9-1/4 INCH HEIGHT INCLUDES MANUAL RESET THERMAL OVERLOAD PROTECTOR
Datasheet
Description
1-PIECE, DESIGNER, ROUNDED CORNER TYPE 24 GAUGE STEEL MATERIAL STURDY EPOXY PAINTED (HOUSING) FINISH BLACK (HOUSING), OFF WHITE (GRILLE) COLOR UL APPROVAL 120/208/240 VOLT AC VOLTAGE RATING SURFACE/RECESSED MOUNT MOUNTING 5.41/6.25/12.5 AMP CURRENT RATING 750/1125/1000/1500 WATT POWER RATING BUILT-IN FRONT MOUNTED THERMOSTAT CONTROL TYPE 2560/3840/5120 BTU/HOUR HEATING CAPACITY NICKEL CHROMIUM HEATING ELEMENT 10-1/4 INCH WIDTH X 3-3/4 INCH DEPTH X 7-3/4 INCH HEIGHT HOUSING SIZE PERMANENTLY LUBRICATED FAN/MOTOR TYPE GRILLE MATERIAL BAKED ENAMEL PAINTED 20 GAUGE STEEL GRILLE SIZE 12 INCH WIDTH X 1/2 INCH DEPTH X 9-1/4 INCH HEIGHT INCLUDES MANUAL RESET THERMAL OVERLOAD PROTECTOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Mount Fan Driven Heater - 174 - Nortek, Inc.
Providence, RI, USA
Wall Mount Fan Driven Heater
174
Wall Mount Fan Driven Heater 174
1-PIECE, DESIGNER, ROUNDED CORNER TYPE 24 GAUGE STEEL MATERIAL STURDY EPOXY PAINTED (HOUSING) FINISH BLACK (HOUSING), OFF WHITE (GRILLE) COLOR UL APPROVAL 120/208/240 VOLT AC VOLTAGE RATING SURFACE/RECESSED MOUNT MOUNTING 5.41/6.25/12.5 AMP CURRENT RATING 750/1125/1000/1500 WATT POWER RATING BUILT-IN FRONT MOUNTED THERMOSTAT CONTROL TYPE 2560/3840/5120 BTU/HOUR HEATING CAPACITY NICKEL CHROMIUM HEATING ELEMENT 10-1/4 INCH WIDTH X 3-3/4 INCH DEPTH X 7-3/4 INCH HEIGHT HOUSING SIZE PERMANENTLY LUBRICATED FAN/MOTOR TYPE GRILLE MATERIAL BAKED ENAMEL PAINTED 20 GAUGE STEEL GRILLE SIZE 12 INCH WIDTH X 1/2 INCH DEPTH X 9-1/4 INCH HEIGHT INCLUDES MANUAL RESET THERMAL OVERLOAD PROTECTOR
  • 1-PIECE, DESIGNER, ROUNDED CORNER TYPE
  • 24 GAUGE STEEL MATERIAL
  • STURDY EPOXY PAINTED (HOUSING) FINISH
  • BLACK (HOUSING), OFF WHITE (GRILLE) COLOR
  • UL APPROVAL
  • 120/208/240 VOLT AC VOLTAGE RATING
  • SURFACE/RECESSED MOUNT MOUNTING
  • 5.41/6.25/12.5 AMP CURRENT RATING
  • 750/1125/1000/1500 WATT POWER RATING
  • BUILT-IN FRONT MOUNTED THERMOSTAT CONTROL TYPE
  • 2560/3840/5120 BTU/HOUR HEATING CAPACITY
  • NICKEL CHROMIUM HEATING ELEMENT
  • 10-1/4 INCH WIDTH X 3-3/4 INCH DEPTH X 7-3/4 INCH HEIGHT HOUSING SIZE
  • PERMANENTLY LUBRICATED FAN/MOTOR TYPE
  • GRILLE MATERIAL BAKED ENAMEL PAINTED 20 GAUGE STEEL
  • GRILLE SIZE 12 INCH WIDTH X 1/2 INCH DEPTH X 9-1/4 INCH HEIGHT
  • INCLUDES MANUAL RESET THERMAL OVERLOAD PROTECTOR
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number 174
Product Name Wall Mount Fan Driven Heater
Features Heater
Unlock Full Specs
to access all available technical data

Similar Products

Bath Fan - A110F - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 3
CFM 110 CFM (187 m³/hr)
View Details
Bath Fan - A110 - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 3
CFM 110 CFM (187 m³/hr)
View Details