Nortek, Inc. Bath Fan QTXEN050

Description
CEILING TYPE 10-1/2 INCH L X 11-3/8 INCH W X 7-5/8 INCH H SIZE UL, HVI APPROVAL 0.3 AMPERE CURRENT RATING RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL 50 CFM AIR FLOW RATE 6 INCH DUCT SIZE 0.3 SONES SOUND LEVEL 13 INCH L X 14 INCH W GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 45 SQ FT (BATH ROOM) VENTILATION AREA QT SERIES[TM] BRAND INCLUDES UNIQUE SPACER, HANGER BAR, DAMPER/DUCT CONNECTOR QTXEN MODEL
Datasheet
Description
CEILING TYPE 10-1/2 INCH L X 11-3/8 INCH W X 7-5/8 INCH H SIZE UL, HVI APPROVAL 0.3 AMPERE CURRENT RATING RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL 50 CFM AIR FLOW RATE 6 INCH DUCT SIZE 0.3 SONES SOUND LEVEL 13 INCH L X 14 INCH W GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 45 SQ FT (BATH ROOM) VENTILATION AREA QT SERIES[TM] BRAND INCLUDES UNIQUE SPACER, HANGER BAR, DAMPER/DUCT CONNECTOR QTXEN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bath Fan - QTXEN050 - Nortek, Inc.
Providence, RI, USA
Bath Fan
QTXEN050
Bath Fan QTXEN050
CEILING TYPE 10-1/2 INCH L X 11-3/8 INCH W X 7-5/8 INCH H SIZE UL, HVI APPROVAL 0.3 AMPERE CURRENT RATING RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL 50 CFM AIR FLOW RATE 6 INCH DUCT SIZE 0.3 SONES SOUND LEVEL 13 INCH L X 14 INCH W GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 45 SQ FT (BATH ROOM) VENTILATION AREA QT SERIES[TM] BRAND INCLUDES UNIQUE SPACER, HANGER BAR, DAMPER/DUCT CONNECTOR QTXEN MODEL
  • CEILING TYPE
  • 10-1/2 INCH L X 11-3/8 INCH W X 7-5/8 INCH H SIZE
  • UL, HVI APPROVAL
  • 0.3 AMPERE CURRENT RATING
  • RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL
  • 50 CFM AIR FLOW RATE
  • 6 INCH DUCT SIZE
  • 0.3 SONES SOUND LEVEL
  • 13 INCH L X 14 INCH W GRILL SIZE
  • POLYMERIC GRILL MATERIAL
  • RECTANGULAR HOUSING SHAPE
  • ROUND DUCT SHAPE
  • RECTANGULAR GRILL SHAPE
  • WHITE GRILL FINISH
  • 45 SQ FT (BATH ROOM) VENTILATION AREA
  • QT SERIES[TM] BRAND
  • INCLUDES UNIQUE SPACER, HANGER BAR, DAMPER/DUCT CONNECTOR
  • QTXEN MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number QTXEN050
Product Name Bath Fan
Sones Rating 0.3000
Unlock Full Specs
to access all available technical data

Similar Products

Bath Fan with Light - 678 - Nortek, Inc.
Specs
Sones Rating 2.5
CFM 50 CFM (84.99 m³/hr)
Features Light
View Details
Bath Fan - QTXEN110S - Nortek, Inc.
Specs
Sones Rating 0.7000
CFM 110 CFM (187 m³/hr)
View Details
Bath Fan - QTXE110 - Nortek, Inc.
Specs
Sones Rating 0.7000
CFM 110 CFM (187 m³/hr)
View Details