Nortek, Inc. Bath Fan 506

Description
WALL TYPE 10-3/8 INCH W SIZE UL APPROVAL 120 V VOLTAGE RATING 1.7 AMPERE CURRENT RATING ELECTRICALLY BONDED EPOXY PAINTED STEEL HOUSING MATERIAL 470 CFM AIR FLOW RATE 8 SONES SOUND LEVEL 11-1/2 INCH L X 11-1/2 INCH W GRILL SIZE SQUARE GRILL SHAPE WHITE POLYMERIC GRILL FINISH GRILLE DIMENSION 13-1/2 INCH L X 13-1/2 INCH W UTILITY MODEL
Datasheet
Description
WALL TYPE 10-3/8 INCH W SIZE UL APPROVAL 120 V VOLTAGE RATING 1.7 AMPERE CURRENT RATING ELECTRICALLY BONDED EPOXY PAINTED STEEL HOUSING MATERIAL 470 CFM AIR FLOW RATE 8 SONES SOUND LEVEL 11-1/2 INCH L X 11-1/2 INCH W GRILL SIZE SQUARE GRILL SHAPE WHITE POLYMERIC GRILL FINISH GRILLE DIMENSION 13-1/2 INCH L X 13-1/2 INCH W UTILITY MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bath Fan - 506 - Nortek, Inc.
Providence, RI, USA
Bath Fan
506
Bath Fan 506
WALL TYPE 10-3/8 INCH W SIZE UL APPROVAL 120 V VOLTAGE RATING 1.7 AMPERE CURRENT RATING ELECTRICALLY BONDED EPOXY PAINTED STEEL HOUSING MATERIAL 470 CFM AIR FLOW RATE 8 SONES SOUND LEVEL 11-1/2 INCH L X 11-1/2 INCH W GRILL SIZE SQUARE GRILL SHAPE WHITE POLYMERIC GRILL FINISH GRILLE DIMENSION 13-1/2 INCH L X 13-1/2 INCH W UTILITY MODEL
  • WALL TYPE
  • 10-3/8 INCH W SIZE
  • UL APPROVAL
  • 120 V VOLTAGE RATING
  • 1.7 AMPERE CURRENT RATING
  • ELECTRICALLY BONDED EPOXY PAINTED STEEL HOUSING MATERIAL
  • 470 CFM AIR FLOW RATE
  • 8 SONES SOUND LEVEL
  • 11-1/2 INCH L X 11-1/2 INCH W GRILL SIZE
  • SQUARE GRILL SHAPE
  • WHITE POLYMERIC GRILL FINISH
  • GRILLE DIMENSION 13-1/2 INCH L X 13-1/2 INCH W
  • UTILITY MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number 506
Product Name Bath Fan
Sones Rating 8
Unlock Full Specs
to access all available technical data

Similar Products

Bath Fan with Light - 162 - Nortek, Inc.
Specs
Sones Rating 3.5
CFM 70 CFM (119 m³/hr)
Features Light
View Details
Bath Fan - QTXEN110 - Nortek, Inc.
Specs
Sones Rating 0.7000
CFM 110 CFM (187 m³/hr)
View Details
Bath Fan with Light - 8663RP - Nortek, Inc.
Specs
Sones Rating 3.5
CFM 100 CFM (170 m³/hr)
Features Light
View Details