Nortek, Inc. Wall Mount Fan Driven Heater 9810WH

Description
POLYMER MATERIAL WHITE (HOUSING) COLOR UL APPROVAL FAMILY ROOM, OFFICE APPLICATION 120/240 V VOLTAGE RATING WALL MOUNTING 8.75 AMPERE CURRENT RATING 1050 W POWER RATING 3413 BTU/HR HEATING CAPACITY MICA INSULATED ALLOY HEATING ELEMENT 10-1/2 INCH W X 3-3/8 INCH D X 12-1/2 INCH H HOUSING SIZE 50 W MOTOR FAN/MOTOR TYPE GRILLE MATERIAL POLYMERIC GRILLE DIMENSION 11-9/16 INCH W X 14-3/4 INCH H
Description
POLYMER MATERIAL WHITE (HOUSING) COLOR UL APPROVAL FAMILY ROOM, OFFICE APPLICATION 120/240 V VOLTAGE RATING WALL MOUNTING 8.75 AMPERE CURRENT RATING 1050 W POWER RATING 3413 BTU/HR HEATING CAPACITY MICA INSULATED ALLOY HEATING ELEMENT 10-1/2 INCH W X 3-3/8 INCH D X 12-1/2 INCH H HOUSING SIZE 50 W MOTOR FAN/MOTOR TYPE GRILLE MATERIAL POLYMERIC GRILLE DIMENSION 11-9/16 INCH W X 14-3/4 INCH H

Suppliers

Company
Product
Description
Supplier Links
Wall Mount Fan Driven Heater - 9810WH - Nortek, Inc.
Providence, RI, USA
Wall Mount Fan Driven Heater
9810WH
Wall Mount Fan Driven Heater 9810WH
POLYMER MATERIAL WHITE (HOUSING) COLOR UL APPROVAL FAMILY ROOM, OFFICE APPLICATION 120/240 V VOLTAGE RATING WALL MOUNTING 8.75 AMPERE CURRENT RATING 1050 W POWER RATING 3413 BTU/HR HEATING CAPACITY MICA INSULATED ALLOY HEATING ELEMENT 10-1/2 INCH W X 3-3/8 INCH D X 12-1/2 INCH H HOUSING SIZE 50 W MOTOR FAN/MOTOR TYPE GRILLE MATERIAL POLYMERIC GRILLE DIMENSION 11-9/16 INCH W X 14-3/4 INCH H
  • POLYMER MATERIAL
  • WHITE (HOUSING) COLOR
  • UL APPROVAL
  • FAMILY ROOM, OFFICE APPLICATION
  • 120/240 V VOLTAGE RATING
  • WALL MOUNTING
  • 8.75 AMPERE CURRENT RATING
  • 1050 W POWER RATING
  • 3413 BTU/HR HEATING CAPACITY
  • MICA INSULATED ALLOY HEATING ELEMENT
  • 10-1/2 INCH W X 3-3/8 INCH D X 12-1/2 INCH H HOUSING SIZE
  • 50 W MOTOR FAN/MOTOR TYPE
  • GRILLE MATERIAL POLYMERIC
  • GRILLE DIMENSION 11-9/16 INCH W X 14-3/4 INCH H
Supplier's Site

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number 9810WH
Product Name Wall Mount Fan Driven Heater
Features Heater
Unlock Full Specs
to access all available technical data

Similar Products

Bath Fan with Light - 750 - Nortek, Inc.
Specs
Sones Rating 3.5
CFM 100 CFM (170 m³/hr)
Features Light
View Details
Bath Fan with Light - QTXEN150FLT - Nortek, Inc.
Specs
Sones Rating 1.4
CFM 150 CFM (255 m³/hr)
Features Light
View Details
Bath Fan - XN80 - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 0.3000
CFM 80 CFM (136 m³/hr)
View Details