Nortek, Inc. Bath Fan A80HDF

Description
CEILING TYPE 9-1/4 INCH LENGTH X 10 INCH WIDTH X 5-3/4 INCH HEIGHT SIZE UL, HVI APPROVAL 120 VOLT AC AT 60 HERTZ VOLTAGE RATING 0.37 AMP CURRENT RATING RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL 80 CFM AIR FLOW RATE 4 INCH DIAMETER DUCT SIZE 2 SONES SOUND LEVEL 11 INCH LENGTH X 12 INCH WIDTH GRILL SIZE METAL GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE PAINTED GRILL FINISH 75 SQUARE FOOT VENTILATION AREA INVENT[TM] BRAND POWER RATING 43.1 WATT INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR, TAPERED SLEEVE, NON-METALLIC DAMPER EXCLUDES METALLIC CLATTER, FINISHING PACKAGING
Description
CEILING TYPE 9-1/4 INCH LENGTH X 10 INCH WIDTH X 5-3/4 INCH HEIGHT SIZE UL, HVI APPROVAL 120 VOLT AC AT 60 HERTZ VOLTAGE RATING 0.37 AMP CURRENT RATING RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL 80 CFM AIR FLOW RATE 4 INCH DIAMETER DUCT SIZE 2 SONES SOUND LEVEL 11 INCH LENGTH X 12 INCH WIDTH GRILL SIZE METAL GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE PAINTED GRILL FINISH 75 SQUARE FOOT VENTILATION AREA INVENT[TM] BRAND POWER RATING 43.1 WATT INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR, TAPERED SLEEVE, NON-METALLIC DAMPER EXCLUDES METALLIC CLATTER, FINISHING PACKAGING

Suppliers

Company
Product
Description
Supplier Links
Bath Fan - A80HDF - Nortek, Inc.
Providence, RI, USA
Bath Fan
A80HDF
Bath Fan A80HDF
CEILING TYPE 9-1/4 INCH LENGTH X 10 INCH WIDTH X 5-3/4 INCH HEIGHT SIZE UL, HVI APPROVAL 120 VOLT AC AT 60 HERTZ VOLTAGE RATING 0.37 AMP CURRENT RATING RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL 80 CFM AIR FLOW RATE 4 INCH DIAMETER DUCT SIZE 2 SONES SOUND LEVEL 11 INCH LENGTH X 12 INCH WIDTH GRILL SIZE METAL GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE PAINTED GRILL FINISH 75 SQUARE FOOT VENTILATION AREA INVENT[TM] BRAND POWER RATING 43.1 WATT INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR, TAPERED SLEEVE, NON-METALLIC DAMPER EXCLUDES METALLIC CLATTER, FINISHING PACKAGING
  • CEILING TYPE
  • 9-1/4 INCH LENGTH X 10 INCH WIDTH X 5-3/4 INCH HEIGHT SIZE
  • UL, HVI APPROVAL
  • 120 VOLT AC AT 60 HERTZ VOLTAGE RATING
  • 0.37 AMP CURRENT RATING
  • RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL
  • 80 CFM AIR FLOW RATE
  • 4 INCH DIAMETER DUCT SIZE
  • 2 SONES SOUND LEVEL
  • 11 INCH LENGTH X 12 INCH WIDTH GRILL SIZE
  • METAL GRILL MATERIAL
  • RECTANGULAR HOUSING SHAPE
  • ROUND DUCT SHAPE
  • RECTANGULAR GRILL SHAPE
  • WHITE PAINTED GRILL FINISH
  • 75 SQUARE FOOT VENTILATION AREA
  • INVENT[TM] BRAND
  • POWER RATING 43.1 WATT
  • INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR, TAPERED SLEEVE, NON-METALLIC DAMPER
  • EXCLUDES METALLIC CLATTER, FINISHING PACKAGING
Supplier's Site

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number A80HDF
Product Name Bath Fan
Sones Rating 2
Unlock Full Specs
to access all available technical data

Similar Products

Bath Fan - 672RB - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 4
CFM 110 CFM (187 m³/hr)
View Details
Bath Fan - HD50RDB - Nortek, Inc.
Specs
Sones Rating 1.5
CFM 50 CFM (84.99 m³/hr)
View Details
Bath Fan - AEN80 - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 0.8000
CFM 80 CFM (136 m³/hr)
View Details