Nexperia B.V. 80 V, 1 A PNP medium power transistors BC53PA-QX

Description
PNP medium power transistors in an ultra thin SOT1061 leadless small Surface-Mounted Device (SMD) plastic package. Features and benefits High current Three current gain selections High power dissipation capability Exposed heatsink for excellent thermal and electrical conductivity Leadless very small SMD plastic package with medium power capability Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Linear voltage regulators High-side switches Battery-driven devices Power management MOSFET drivers Amplifiers
Request a Quote
Description
PNP medium power transistors in an ultra thin SOT1061 leadless small Surface-Mounted Device (SMD) plastic package. Features and benefits High current Three current gain selections High power dissipation capability Exposed heatsink for excellent thermal and electrical conductivity Leadless very small SMD plastic package with medium power capability Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Linear voltage regulators High-side switches Battery-driven devices Power management MOSFET drivers Amplifiers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP medium power transistors in an ultra thin SOT1061 leadless small Surface-Mounted Device (SMD) plastic package measuring 2 mm x 2 mm x 0.65 mm, with an exposed heatsink for enhanced thermal and electrical conductivity. Rated for a collector-emitter voltage of -80 V and a continuous collector current of -1 A, with a peak collector current of -2 A for pulses up to 1 ms. The device is qualified according to AEC-Q101 and suitable for automotive applications. Total power dissipation reaches up to 1.65 W with a 4-layer PCB and 1 cm² collector pad. Junction temperature range is from -55 °C to 150 °C.

Datasheet Summary
Powered by GS/AI

PNP medium power transistors in an ultra thin SOT1061 leadless small Surface-Mounted Device (SMD) plastic package measuring 2 mm x 2 mm x 0.65 mm, with an exposed heatsink for enhanced thermal and electrical conductivity. Rated for a collector-emitter voltage of -80 V and a continuous collector current of -1 A, with a peak collector current of -2 A for pulses up to 1 ms. The device is qualified according to AEC-Q101 and suitable for automotive applications. Total power dissipation reaches up to 1.65 W with a 4-layer PCB and 1 cm² collector pad. Junction temperature range is from -55 °C to 150 °C.

Suppliers

Company
Product
Description
Supplier Links
80 V, 1 A PNP medium power transistors - BC53PA-QX - Nexperia B.V.
Nijmegen, Netherlands
80 V, 1 A PNP medium power transistors
BC53PA-QX
80 V, 1 A PNP medium power transistors BC53PA-QX
PNP medium power transistors in an ultra thin SOT1061 leadless small Surface-Mounted Device (SMD) plastic package. Features and benefits High current Three current gain selections High power dissipation capability Exposed heatsink for excellent thermal and electrical conductivity Leadless very small SMD plastic package with medium power capability Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Linear voltage regulators High-side switches Battery-driven devices Power management MOSFET drivers Amplifiers

PNP medium power transistors in an ultra thin SOT1061 leadless small Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • High current
  • Three current gain selections
  • High power dissipation capability
  • Exposed heatsink for excellent thermal and electrical conductivity
  • Leadless very small SMD plastic package with medium power capability
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • Linear voltage regulators
  • High-side switches
  • Battery-driven devices
  • Power management
  • MOSFET drivers
  • Amplifiers
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-BC53PA-QXTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC53PA-QXTR-ND
Single Bipolar Transistors 1727-BC53PA-QXTR-ND
TRANS PNP 80V 1A 3HUSON

TRANS PNP 80V 1A 3HUSON

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Transistors Transistors
Product Number BC53PA-QX 1727-BC53PA-QXTR-ND
Product Name 80 V, 1 A PNP medium power transistors Single Bipolar Transistors
Package Type SOT1061 SOT1061 3-PowerUDFN
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 1 A PNP medium power transistors - BC53-10PA-QX - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
2 suppliers
PNP general purpose transistor - 2PA1774SM,315 - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT883 SOT883
View Details
5 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817-25QC-QZ - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT8009 SOT8009
View Details
2 suppliers
80 V, 1 A NPN medium power transistors - BC56PAST-QX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
2 suppliers