Nexperia B.V. 60 V, 300 mA N-channel Trench MOSFET 2N7002,235

Description
N-channel enhancement mode Field-Effect Transistor (FET) in a plastic package using Trench MOSFET technology. Features and benefits Suitable for logic level gate drive sources Very fast switching Surface-mounted package Trench MOSFET technology Applications Logic level translators High-speed line drivers
Request a Quote
Description
N-channel enhancement mode Field-Effect Transistor (FET) in a plastic package using Trench MOSFET technology. Features and benefits Suitable for logic level gate drive sources Very fast switching Surface-mounted package Trench MOSFET technology Applications Logic level translators High-speed line drivers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

60 V, 300 mA N-channel Trench MOSFET in a SOT23 (TO-236AB) surface-mounted plastic package with three leads. The device has a drain-source on-state resistance of 2.8 Ω at 10 V gate-source voltage and 25 °C junction temperature, with a maximum continuous drain current of 300 mA and total power dissipation of 0.83 W. It is suited for logic level translation and high-speed line driving applications. The part meets IEC 60134 absolute maximum rating standards.

Datasheet Summary
Powered by GS/AI

60 V, 300 mA N-channel Trench MOSFET in a SOT23 (TO-236AB) surface-mounted plastic package with three leads. The device has a drain-source on-state resistance of 2.8 Ω at 10 V gate-source voltage and 25 °C junction temperature, with a maximum continuous drain current of 300 mA and total power dissipation of 0.83 W. It is suited for logic level translation and high-speed line driving applications. The part meets IEC 60134 absolute maximum rating standards.

Suppliers

Company
Product
Description
Supplier Links
60 V, 300 mA N-channel Trench MOSFET - 2N7002,235 - Nexperia B.V.
Nijmegen, Netherlands
60 V, 300 mA N-channel Trench MOSFET
2N7002,235
60 V, 300 mA N-channel Trench MOSFET 2N7002,235
N-channel enhancement mode Field-Effect Transistor (FET) in a plastic package using Trench MOSFET technology. Features and benefits Suitable for logic level gate drive sources Very fast switching Surface-mounted package Trench MOSFET technology Applications Logic level translators High-speed line drivers

N-channel enhancement mode Field-Effect Transistor (FET) in a plastic package using Trench MOSFET technology.

Features and benefits

  • Suitable for logic level gate drive sources
  • Very fast switching
  • Surface-mounted package
  • Trench MOSFET technology

Applications

  • Logic level translators
  • High-speed line drivers
Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-2N7002,235DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-2N7002,235DKR-ND
Single FETs, MOSFETs 1727-2N7002,235DKR-ND
MOSFET N-CH 60V 300MA TO236AB

MOSFET N-CH 60V 300MA TO236AB

Buy Now Datasheet
Single FETs, MOSFETs - 1727-2N7002,235TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-2N7002,235TR-ND
Single FETs, MOSFETs 1727-2N7002,235TR-ND
N-Channel 60V 300mA (Tc) 830mW (Tc) Surface Mount TO-236AB

N-Channel 60V 300mA (Tc) 830mW (Tc) Surface Mount TO-236AB

Buy Now Datasheet
Single FETs, MOSFETs - 1727-2N7002,235CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-2N7002,235CT-ND
Single FETs, MOSFETs 1727-2N7002,235CT-ND
MOSFET N-CH 60V 300MA TO236AB

MOSFET N-CH 60V 300MA TO236AB

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2N7002,235 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2N7002,235
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2N7002,235
MOSFET N-CH 60V 300MA TO236AB

MOSFET N-CH 60V 300MA TO236AB

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 2N7002,235 1727-2N7002,235DKR-ND 2N7002,235
Product Name 60 V, 300 mA N-channel Trench MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2PB1219AQ,135 - 1004089-2PB1219AQ,135 - Win Source Electronics
Specs
Polarity PNP; PNP
Package Type SOT3; SOT323; SOT-323-3
View Details
5 suppliers
PNP general purpose transistor - 2PA1774SM,315 - Nexperia B.V.
Specs
Package Type SOT883 SOT883
IC(max) -100 milliamps
VCEO -40 volts
View Details
5 suppliers
45 V, 1 A NPN medium power transistors - BC54-10PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
4 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK764R4-60E,118 - 1025285-BUK764R4-60E,118 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 60 volts
PD 234000 milliwatts
View Details
4 suppliers