Nexperia B.V. 45 V, 500 mA PNP general-purpose transistors BC807-40LVL

Description
PNP general-purpose transistors in a small SOT23 (TO-236AB) or SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. . Table 1.Product overview Type number - Package Nexperia - JEITA - JEDEC BC807-16L SOT23 - TO-236AB BC807-25L BC807-40L BC807-16LW SOT323 SC70 - BC807-25LW BC807-40LW Features and benefits High current Three current gain selections AEC-Q101 qualified Applications General-purpose switching and amplification
Request a Quote Datasheet
Description
PNP general-purpose transistors in a small SOT23 (TO-236AB) or SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. . Table 1.Product overview Type number - Package Nexperia - JEITA - JEDEC BC807-16L SOT23 - TO-236AB BC807-25L BC807-40L BC807-16LW SOT323 SC70 - BC807-25LW BC807-40LW Features and benefits High current Three current gain selections AEC-Q101 qualified Applications General-purpose switching and amplification
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
45 V, 500 mA PNP general-purpose transistors - BC807-40LVL - Nexperia B.V.
Nijmegen, Netherlands
45 V, 500 mA PNP general-purpose transistors
BC807-40LVL
45 V, 500 mA PNP general-purpose transistors BC807-40LVL
PNP general-purpose transistors in a small SOT23 (TO-236AB) or SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. . Table 1.Product overview Type number - Package Nexperia - JEITA - JEDEC BC807-16L SOT23 - TO-236AB BC807-25L BC807-40L BC807-16LW SOT323 SC70 - BC807-25LW BC807-40LW Features and benefits High current Three current gain selections AEC-Q101 qualified Applications General-purpose switching and amplification

PNP general-purpose transistors in a small SOT23 (TO-236AB) or SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.

.

Table 1.Product overview

Type number

-

Package

Nexperia

-

JEITA

-

JEDEC

BC807-16L

SOT23

-

TO-236AB

BC807-25L

BC807-40L

BC807-16LW

SOT323

SC70

-

BC807-25LW

BC807-40LW

Features and benefits

  • High current
  • Three current gain selections
  • AEC-Q101 qualified

Applications

  • General-purpose switching and amplification
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-BC807-40LVLTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC807-40LVLTR-ND
Single Bipolar Transistors 1727-BC807-40LVLTR-ND
Bipolar (BJT) Transistor PNP 45V 500mA 80MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor PNP 45V 500mA 80MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC807-40LVLCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC807-40LVLCT-ND
Single Bipolar Transistors 1727-BC807-40LVLCT-ND
TRANS PNP 45V 0.5A TO-236AB

TRANS PNP 45V 0.5A TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC807-40LVLDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC807-40LVLDKR-ND
Single Bipolar Transistors 1727-BC807-40LVLDKR-ND
TRANS PNP 45V 0.5A TO-236AB

TRANS PNP 45V 0.5A TO-236AB

Buy Now Datasheet
Trans, Pnp, -45V, -0.5A, 150Deg C, 0.25W; Transistor Polarity Nexperia - 99AC8898 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Pnp, -45V, -0.5A, 150Deg C, 0.25W; Transistor Polarity Nexperia
99AC8898
Trans, Pnp, -45V, -0.5A, 150Deg C, 0.25W; Transistor Polarity Nexperia 99AC8898
TRANS, PNP, -45V, -0.5A, 150DEG C, 0.25W; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-45V; Transition Frequency ft:80MHz; Power Dissipation Pd:250mW; DC Collector Current:-500mA; DC Current Gain hFE:250hFE; RoHS Compliant: Yes

TRANS, PNP, -45V, -0.5A, 150DEG C, 0.25W; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-45V; Transition Frequency ft:80MHz; Power Dissipation Pd:250mW; DC Collector Current:-500mA; DC Current Gain hFE:250hFE; RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC807-40LVL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC807-40LVL
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC807-40LVL
BC807-40L/SOT23/TO-2 36AB

BC807-40L/SOT23/TO-236AB

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BC807-40LVL
Bipolar Transistors - BJT BC807-40LVL
Bipolar Transistors - BJT BC807L_BC807LW - 45 V, 500 mA PNP general-purpose transistors

Bipolar Transistors - BJT BC807L_BC807LW - 45 V, 500 mA PNP general-purpose transistors

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BC807-40LVL 1727-BC807-40LVLTR-ND 99AC8898 BC807-40LVL BC807-40LVL
Product Name 45 V, 500 mA PNP general-purpose transistors Single Bipolar Transistors Trans, Pnp, -45V, -0.5A, 150Deg C, 0.25W; Transistor Polarity Nexperia Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT
Package Type SOT23; SOT23 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3 AEC-Q101
IC(max) -500 milliamps 500 milliamps
VCEO -45 volts 45 volts
PD 250 milliwatts
hfe 250
Unlock Full Specs
to access all available technical data

Similar Products

50 V, 500 mA NPN general-purpose transistor - 2PD602AQL,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 50 volts
View Details
7 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-25QBZ - Nexperia B.V.
Specs
Package Type SOT8015 SOT8015
IC(max) -500 milliamps
VCEO -45 volts
View Details
6 suppliers
45 V, 100 mA NPN general-purpose transistors - BC847B,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 45 volts
View Details
10 suppliers
80 V, 1 A NPN medium power transistors - BC56PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
5 suppliers