PNP low VCEsat transistor in a SOT223 plastic package measuring 6.5 mm x 3.5 mm x 1.65 mm. It has a collector-emitter voltage rating of -40 V, a continuous collector current of -5 A, and a peak collector current of -10 A. The collector-emitter saturation resistance is 55 to 80 mΩ at -2 A collector current and -200 mA base current. Total power dissipation is up to 1.35 W on a 1 cm² PCB copper pad and up to 2 W on a 6 cm² pad. The junction temperature ranges from -65 °C to 150 °C. NPN complement is PBSS4540Z.
PNP low VCEsat transistor in a SOT223 plastic package.
NPN complement: PBSS4540Z
Features and benefits
Applications
| Nexperia B.V. | |
|---|---|
| Product Category | Transistors |
| Product Number | PBSS5540Z/8F |
| Product Name | 40 V low VCEsat PNP transistor |
| Package Type | SOT223; SOT223 SOT223 |