PNP general-purpose transistor in an ultra small DFN1412D-3 (SOT8009) leadless Surface-Mounted Device (SMD) plastic package with side-wettable flanks.
Features and benefits
Applications
Win Source Part Number: 992095-BC807-25QC-QZ
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 5,000
Power - Max: 380 mW
Voltage - Collector Emitter Breakdown (Max): 45 V
Current - Collector (Ic) (Max): 500 mA
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 700mV @ 50mA, 500mA
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 160 @ 100mA, 1V
Frequency - Transition: 80MHz
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 3-XDFN Exposed Pad
Supplier Device Package: DFN1412D-3
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: Nexperia USA Inc.
Other Names: 934662748147,1727-BC
Bipolar (BJT) Transistor PNP 45V 500mA 80MHz 380mW Surface Mount, Wettable Flank DFN1412D-3
Bipolar (BJT) Transistor PNP 45V 500mA 80MHz 380mW Surface Mount, Wettable Flank DFN1412D-3
Bipolar (BJT) Transistor PNP 45V 500mA 80MHz 380mW Surface Mount, Wettable Flank DFN1412D-3
TRANS PNP 45V 0.5A DFN1412D-3
TRANS, BIPOLAR, PNP, 45V, 0.5A, DFN1412D ROHS COMPLIANT: YES
Nexperia B.V. | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
Product Number | BC807-25QC-QZ | 992095-BC807-25QC-QZ | 1727-BC807-25QC-QZDKR-ND | BC807-25QC-QZ | 62AJ8033 |
Product Name | 45 V, 500 mA PNP general-purpose transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Trans, Bipolar, Pnp, 45V, 0.5A, Dfn1412D Rohs Compliant Nexperia |
Polarity | PNP | PNP | PNP | PNP | |
Transistor Grade / Operating Range | Automotive | Automotive | |||
Package Type | SOT8009 | SOT3 | 3-XDFN Exposed Pad | DFN1412D-3 | TO-3 |
IC(max) | -500 milliamps | 500 milliamps | 500 milliamps | ||
VCEO | -45 volts | 45 volts |
-