NPN general purpose transistor in a small SOT323 (SC-70) surface-mounted package measuring 2 mm × 1.25 mm × 0.95 mm, rated for a collector-emitter voltage of 50 V and a collector current of 100 mA, with a DC current gain ranging from 290 to 460 at V_CE = 10 V and I_C = 2 mA. It is qualified to AEC-Q101 for automotive applications and has a maximum power dissipation of 200 mW at 25 °C ambient temperature with a junction temperature limit of 150 °C.
NPN general purpose transistor in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
TRANS NPN 50V 0.1A SOT-323
BIPOLAR TRANSISTOR, NPN, 50V, 0.1A, SC70 ROHS COMPLIANT: YES
| Nexperia B.V. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 2PD601ASW-QX | 1727-2PD601ASW-QXTR-ND | 26AK4080 |
| Product Name | 50 V, 100 mA NPN general purpose transistor | Single Bipolar Transistors | Bipolar Transistor, Npn, 50V, 0.1A, Sc70 Rohs Compliant Nexperia |
| Package Type | SOT323; SOT323 SOT323 | SOT323; SC-70, SOT-323 | TO-3 |
| IC(max) | 100 milliamps | ||
| VCEO | 50 volts | ||
| PD | 200 milliwatts |