Nexperia B.V. 45 V, 500 mA NPN general-purpose transistors BC817-16QCZ

Description
NPN general-purpose transistor in an ultra small DFN1412D-3 (SOT8009) leadless Surface-Mounted Device (SMD) plastic package with side-wettable flanks. Table 1.Product overview Type number - Package - PNP complement Name - JEDEC - Version BC817-16QC DFN1412D-3 MO-340CA SOT8009 BC807-16QC BC817-25QC BC807-25QC BC817-40QC BC807-40QC Features and benefits High power dissipation capability High current Three current gain selections Suitable for Automatic Optical Inspection (AOI) of solder joint Smaller footprint compared to conventional leaded SMD packages Low package height of 0.5 mm AEC-Q101 qualified Applications General-purpose switching and amplification Space restricted applications
Request a Quote
Description
NPN general-purpose transistor in an ultra small DFN1412D-3 (SOT8009) leadless Surface-Mounted Device (SMD) plastic package with side-wettable flanks. Table 1.Product overview Type number - Package - PNP complement Name - JEDEC - Version BC817-16QC DFN1412D-3 MO-340CA SOT8009 BC807-16QC BC817-25QC BC807-25QC BC817-40QC BC807-40QC Features and benefits High power dissipation capability High current Three current gain selections Suitable for Automatic Optical Inspection (AOI) of solder joint Smaller footprint compared to conventional leaded SMD packages Low package height of 0.5 mm AEC-Q101 qualified Applications General-purpose switching and amplification Space restricted applications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN general-purpose transistor in an ultra small DFN1412D-3 (SOT8009) leadless SMD plastic package with side-wettable flanks, measuring 1.4 mm × 1.2 mm × 0.48 mm, rated for 45 V collector-emitter voltage and 500 mA continuous collector current. The device supports peak collector current up to 1 A, has a total power dissipation of 380 mW on a 35 μm copper PCB, and is AEC-Q101 qualified for automotive applications. Current gain is grouped in three bins: 100 to 250 for the -16QC variant, 160 to 400 for -25QC, and 250 to 600 for -40QC. Collector-emitter saturation voltage is limited to 700 mV at 500 mA collector current and 50 mA base current.

Datasheet Summary
Powered by GS/AI

NPN general-purpose transistor in an ultra small DFN1412D-3 (SOT8009) leadless SMD plastic package with side-wettable flanks, measuring 1.4 mm × 1.2 mm × 0.48 mm, rated for 45 V collector-emitter voltage and 500 mA continuous collector current. The device supports peak collector current up to 1 A, has a total power dissipation of 380 mW on a 35 μm copper PCB, and is AEC-Q101 qualified for automotive applications. Current gain is grouped in three bins: 100 to 250 for the -16QC variant, 160 to 400 for -25QC, and 250 to 600 for -40QC. Collector-emitter saturation voltage is limited to 700 mV at 500 mA collector current and 50 mA base current.

Suppliers

Company
Product
Description
Supplier Links
45 V, 500 mA NPN general-purpose transistors - BC817-16QCZ - Nexperia B.V.
Nijmegen, Netherlands
45 V, 500 mA NPN general-purpose transistors
BC817-16QCZ
45 V, 500 mA NPN general-purpose transistors BC817-16QCZ
NPN general-purpose transistor in an ultra small DFN1412D-3 (SOT8009) leadless Surface-Mounted Device (SMD) plastic package with side-wettable flanks. Table 1.Product overview Type number - Package - PNP complement Name - JEDEC - Version BC817-16QC DFN1412D-3 MO-340CA SOT8009 BC807-16QC BC817-25QC BC807-25QC BC817-40QC BC807-40QC Features and benefits High power dissipation capability High current Three current gain selections Suitable for Automatic Optical Inspection (AOI) of solder joint Smaller footprint compared to conventional leaded SMD packages Low package height of 0.5 mm AEC-Q101 qualified Applications General-purpose switching and amplification Space restricted applications

NPN general-purpose transistor in an ultra small DFN1412D-3 (SOT8009) leadless Surface-Mounted Device (SMD) plastic package with side-wettable flanks.

Table 1.Product overview

Type number

-

Package

-

PNP complement

Name

-

JEDEC

- Version

BC817-16QC

DFN1412D-3

MO-340CA

SOT8009

BC807-16QC

BC817-25QC

BC807-25QC

BC817-40QC

BC807-40QC

Features and benefits

  • High power dissipation capability
  • High current
  • Three current gain selections
  • Suitable for Automatic Optical Inspection (AOI) of solder joint
  • Smaller footprint compared to conventional leaded SMD packages
  • Low package height of 0.5 mm
  • AEC-Q101 qualified

Applications

  • General-purpose switching and amplification
  • Space restricted applications
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-BC817-16QCZTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC817-16QCZTR-ND
Single Bipolar Transistors 1727-BC817-16QCZTR-ND
Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 380mW Surface Mount, Wettable Flank DFN1412D-3

Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 380mW Surface Mount, Wettable Flank DFN1412D-3

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC817-16QCZCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC817-16QCZCT-ND
Single Bipolar Transistors 1727-BC817-16QCZCT-ND
Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 380mW Surface Mount, Wettable Flank DFN1412D-3

Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 380mW Surface Mount, Wettable Flank DFN1412D-3

Buy Now Datasheet
 - BC817-16QCZ - Rochester Electronics
Newburyport, MA, United States
45 V, 500 mA NPN general-purpose transistors

45 V, 500 mA NPN general-purpose transistors

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC817-16QCZ - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC817-16QCZ
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC817-16QCZ
TRANS NPN 45V 0.5A DFN1412D-3

TRANS NPN 45V 0.5A DFN1412D-3

Supplier's Site
Bipolar Trans, Npn, 45V, 0.5A, Dfn1412D Rohs Compliant Nexperia - 78AH1334 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Trans, Npn, 45V, 0.5A, Dfn1412D Rohs Compliant Nexperia
78AH1334
Bipolar Trans, Npn, 45V, 0.5A, Dfn1412D Rohs Compliant Nexperia 78AH1334
BIPOLAR TRANS, NPN, 45V, 0.5A, DFN1412D ROHS COMPLIANT: YES

BIPOLAR TRANS, NPN, 45V, 0.5A, DFN1412D ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Rochester Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Bipolar RF Transistors Transistors RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BC817-16QCZ 1727-BC817-16QCZTR-ND BC817-16QCZ BC817-16QCZ 78AH1334
Product Name 45 V, 500 mA NPN general-purpose transistors Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Trans, Npn, 45V, 0.5A, Dfn1412D Rohs Compliant Nexperia
Package Type SOT8009 SOT8009 3-XDFN Exposed Pad SOT8009 DFN1412D-3 TO-3
IC(max) 500 milliamps 500 milliamps
VCEO 45 volts 45 volts
PD 380 milliwatts
hfe 250
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA NPN general-purpose transistors - BC817-16QCH-QZ - Nexperia B.V.
Specs
Package Type SOT8009 SOT8009
IC(max) 500 milliamps
VCEO 45 volts
View Details
3 suppliers
PNP general purpose transistor - 2PB1219AR,135 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
VCEO -50 volts
View Details
6 suppliers
65 V, 100 mA NPN/PNP general-purpose transistor - BC846BPN,115 - Nexperia B.V.
Specs
Package Type SOT363-3 SOT363-3
IC(max) 100 milliamps
VCEO 65 volts
View Details
6 suppliers
20 V, 2 A PNP medium power transistors - BC69-25PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
5 suppliers