NPN general-purpose transistor in a small SOT23 (TO-236AB) surface-mounted plastic package, rated for a collector-emitter voltage of 45 V and a continuous collector current of 500 mA, with a peak collector current of 1 A for pulses up to 1 ms. Total power dissipation is 250 mW on a standard FR4 PCB, rising to 345 mW with a 1 cm² collector pad. Junction temperature range is -65 °C to 150 °C. Used for general-purpose switching and amplification.
NPN general-purpose transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package.
Table 1.Product overview
Type number
-
Package
-
PNP complement
Nexperia
-
JEDEC
- JEITA
BC817
SOT23
TO-236AB
-
BC807
BC817-16
BC807-16
BC817-25
BC807-25
BC817-40
BC807-40
Features and benefits
Applications
BC817 series - 45 V, 500 mA NPN general-purpose transistors TO-236 3-Pin Product overview: BC817,215 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45 V, 500 mA. Search-friendly keywords include transistor, BJT, switching, amplification, 45 V, 500 mA, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC817,215 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 250mW Surface Mount TO-236AB
Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 250mW Surface Mount TO-236AB
Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 250mW Surface Mount TO-236AB
Small Signal Bipolar Transistor, 0.5A I(C), 45V V(BR)CEO, 1-Element, NPN, Silicon, TO-236AB
TRANS, NPN, 45V, 0.5A, 0.25W, TO-236AB; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:500mA; Power Dissipation:250mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes
TRANS, NPN, 45V, 0.5A, 0.25W, TO-236AB; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:500mA; Power Dissipation:250mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes
45V 250mW 100@100mA,1V 500mA NPN SOT-23 Bipolar Transistors - BJT ROHS
TRANS NPN 45V 0.5A TO236AB
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | BC817,215 | 276-BC817,215 | 1727-4844-6-ND | BC817,215 | 93T1442 | BC817,215 | BC817,215 | BC817,215 |
| Product Name | 45 V, 500 mA NPN general-purpose transistors | 45 V 500 mA Bipolar Transistor | Single Bipolar Transistors | Trans, Npn, 45V, 0.5A, 0.25W, To-236Ab; Transistor Polarity Nexperia | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Package Type | SOT23; SOT23 SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23 | TO-3 | SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | AEC-Q101 | |
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | |||||
| VCEO | 45 volts | 45 volts | 45 volts | |||||
| PD | 250 milliwatts | 250 milliwatts | ||||||
| hfe | 600 | 100 |