NPN/NPN low VCEsat transistor in a leadless medium power DFN2020-6 (SOT1118) Surface-Mounted Device (SMD) plastic package measuring 2 mm x 2 mm x 0.65 mm. Each transistor has a collector-emitter voltage rating of 60 V, a continuous collector current of 1 A, and a peak collector current of 1.5 A. The collector-emitter saturation resistance is 240 mΩ at I_C = 0.5 A and I_B = 50 mA. The device is qualified according to AEC-Q101 and recommended for automotive applications.
NPN/NPN low VCEsat transistor in a leadless medium power DFN2020-6 (SOT1118) Surface-Mounted Device (SMD) plastic package.
NPN/PNP complement: PBSS4160PANP-Q
PNP/PNP complement: PBSS5160PAP-Q
Features and benefits
Applications
| Nexperia B.V. | |
|---|---|
| Product Category | Transistors |
| Product Number | PBSS4160PAN-QX |
| Product Name | 60 V, 1 A NPN/NPN low VCEsat transistor |
| Package Type | SOT1118 SOT1118 |