NPN general-purpose transistor in a small SOT23 (TO-236AB) surface-mounted plastic package, with a collector-emitter voltage rating of 45 V, a continuous collector current of 500 mA, and a peak collector current of 1 A. The BC817-16 variant has a DC current gain between 100 and 250 at a collector current of 100 mA and a collector-emitter voltage of 1 V, with a total power dissipation of 250 mW at 25 ℃. It is accompanied by the BC807-16 PNP complement.
NPN general-purpose transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package.
Table 1.Product overview
Type number
-
Package
-
PNP complement
Nexperia
-
JEDEC
- JEITA
BC817
SOT23
TO-236AB
-
BC807
BC817-16
BC807-16
BC817-25
BC807-25
BC817-40
BC807-40
Features and benefits
Applications
Win Source Part Number: 1377071-BC817-16,235
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Temperature Range - Operating: 150°C (TJ)
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: TO-236AB
Base Product Number: BC817
Mounting Type: Surface Mount
HTSUS: 8541.21.0075
REACH Status: REACH Unaffected
ECCN: EAR99
Transistor Type: NPN
Current - Collector (Ic) (Max): 500 mA
Voltage - Collector Emitter Breakdown (Max): 45 V
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 100mA, 1V
Vce Saturation (Max) @ Ib, Ic: 700mV @ 50mA, 500mA
Current - Collector Cutoff (Max): 100nA (ICBO)
Frequency - Transition: 100MHz
Power - Max: 250 mW
BC817 series - 45 V, 500 mA NPN general-purpose transistors TO-236 3-Pin Product overview: BC817-16,235 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45 V, 500 mA. Search-friendly keywords include transistor, BJT, switching, amplification, 45 V, 500 mA, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC817-16,235 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 250mW Surface Mount TO-236AB
Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 250mW Surface Mount TO-236AB
Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 250mW Surface Mount TO-236AB
Nexperia BC817-16,235 Transistor
TRANS NPN 45V 0.5A TO236AB
TRANS NPN 45V 0.5A TO236AB
TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES
| Nexperia B.V. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BC817-16,235 | 1377071-BC817-16,235 | 276-BC817-16,235 | 1727-6183-2-ND | 1708047 | BC817-16,235 | BC817-16,235 | 28AK6367 |
| Product Name | 45 V, 500 mA NPN general-purpose transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors | 45 V 500 mA Bipolar Transistor | Single Bipolar Transistors | Bipolar Transistors | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor, Bipolar Rohs Compliant Nexperia |
| Package Type | SOT23; SOT23 SOT23 | SOT3 | SOT23; TO-236-3, SC-59, SOT-23-3 | To-236 | SOT23; TO-236-3, SC-59, SOT-23-3 | AEC-Q101 | TO-3 | |
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | |||||
| VCEO | 45 volts | 45 volts | 45 volts | |||||
| PD | 250 milliwatts | |||||||
| hfe | 600 |