NPN general-purpose transistor in a very small SOT323 (SC70) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Nexperia BC817-16W - Small Signal Bipolar Transistor, 0.5A, 45V, NPN, SC-70
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1022406-BC817-16W,11
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-323-3
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 700mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 100mA, 1V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
TRANS NPN 45V 0.5A SOT323
Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 200mW Surface Mount SOT-323
TRANS NPN 45V 0.5A SOT323
TRANSISTOR, AEC-Q101, NPN, 45V, TO-263AB; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:45V; Transition Frequency ft:100MHz; Power Dissipation Pd:250mW; DC Collector Current:500mA; DC Current Gain hFE:100hFE; TransistorRoHS Compliant: Yes
Nexperia B.V. | Rochester Electronics | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Transistors | Transistors |
Product Number | BC817-16W,115 | BC817-16W,115 | 1022406-BC817-16W,115 | 1727-BC817-16W,115DKR-ND | 32AC6686 |
Product Name | 45 V, 500 mA NPN general-purpose transistors | TRANSISTORS - Transistors (BJT) - Single - BC817-16W,115 | Single Bipolar Transistors | Transistor, Aec-Q101, Npn, 45V, To-263Ab; Transistor Polarity Nexperia | |
Polarity | NPN | NPN | NPN; NPN | NPN | NPN |
Package Type | SC-70 | SOT323 | SOT3; SOT323; SOT-323-3 | SOT323; SC-70, SOT-323 | TO-3; TO-263 |
IC(max) | 500 milliamps | ||||
VCEO | 45 volts | ||||
PD | 200 milliwatts |