PNP/PNP general-purpose double transistors in an SOT457 (SC-74) plastic package, with a collector-emitter voltage rating of -45 V, a collector current rating of -500 mA, and a peak collector current of -1 A. The device is AEC-Q101 qualified and has a maximum total power dissipation of 600 mW per device. Thermal resistance from junction to ambient is 208 K/W when mounted on an FR4 PCB with a 1 cm² collector pad. The package dimensions follow the SOT457 outline, with a typical footprint for reflow and wave soldering provided.
PNP/PNP general-purpose double transistors in an SOT457 (SC-74) plastic package.
NPN/NPN complement: BC817DS
NPN/PNP complement: BC817DPN
Features and benefits
Applications
Bipolar (BJT) Transistor Array 2 PNP (Dual) 45V 500mA 80MHz 600mW Surface Mount 6-TSOP
Bipolar (BJT) Transistor Array 2 PNP (Dual) 45V 500mA 80MHz 600mW Surface Mount 6-TSOP
Bipolar (BJT) Transistor Array 2 PNP (Dual) 45V 500mA 80MHz 600mW Surface Mount 6-TSOP
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1022401-BC807DS,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 80MHz
Transistor Polarity: 2 PNP (Dual)
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 6-TSOP
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 700mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 160 @ 100mA, 1V
Maximum Power Dissipation: 600mW
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient
BC807DS - PNP/PNP general purpose double transistors TSOP 6-Pin Product overview: BC807DS,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BC807DS,115 can be used for catalog matching and distributor lookup.
Small Signal Bipolar Transistor, 0.5A I(C), 45V V(BR)CEO, 2-Element, PNP, Silicon
TRANS 2PNP 45V 0.5A 6TSOP
Bipolar (BJT) Array Transistor, PNP, -45 V, 600 mW, -500 mA, 160, SOT-457 RoHS Compliant: Yes
Bipolar (BJT) Array Transistor, PNP, -45 V, 600 mW, -500 mA, 160, SOT-457 RoHS Compliant: Yes
| Nexperia B.V. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BC807DS,115 | 1727-6182-1-ND | 1022401-BC807DS,115 | 277-BC807DS,115 | BC807DS,115 | BC807DS,115 | 34R2980 |
| Product Name | PNP/PNP general purpose double transistor | Bipolar Transistor Arrays | TRANSISTORS - Transistors (BJT) - Arrays - BC807DS,115 | Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar (Bjt) Array Transistor, Pnp, -45 V, 600 Mw, -500 Ma, 160, Sot-457 Rohs Compliant Nexperia | |
| Package Type | SOT457 SOT457 | SC-74, SOT-457 | SOT3; 6-TSOP | SOT457 | AEC-Q101 | TO-3 | |
| Polarity | PNP | PNP; 2 PNP (Dual) | PNP | PNP | |||
| Transistor Grade / Operating Range | Automotive |